Instant IAP-215 Wireless Access Point

Multifunctional and affordable Aruba 210 series wireless access points (APs) maximize mobile device performance in medium-density, high-performance Wi-Fi environments.

These compact and cost-effective dual-radio APs deliver wireless data rates of up to 1.3 Gbps to 5-GHz devices with 802.11ac technology. They also support 3x3 MIMO with three spatial streams as well as 2.4-GHz 802.11n clients at data rates up to 450 Mbps.

The AP-215 and IAP-215 models have six integrated omni-directional downtilt antennas, while the AP-214 and IAP-214 support external, detachable dual-band antennas using three RP-SMA connectors.

Manufacturer Part Number
IAP-215-RWF1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ANTENNAS

  • AP-214/IAP-214: Three RP-SMA connectors for external dual-band antennas. Internal loss between radio interface and external antenna connectors (due to diplexing circuitry): 1.0 dB in 2.4 GHz and 2.0 dB in 5 GHz.
  • AP-215/IAP-215: Six integrated downtilt omni-directional antennas for 3x3 MIMO with maximum antenna gain of 5.0 dBi in 2.4 GHz and 5.0 dBi in 5 GHz. Built-in antennas are optimized for horizontal ceiling mounted orientation of the AP. Downtilt angle for maximum gain is roughly 30 degrees.
OTHER INTERFACES
  • One 10/100/1000BASE-T Ethernet network interface (RJ-45)
    • Auto-sensing link speed and MDI/MDX
    • 802.3az Energy Efficient Ethernet (EEE)
    • PoE-PD: 48 Vdc (nominal) 802.3af or 802.3at PoE
  • DC power interface, accepts 1.7/4.0-mm center-positive circular plug with 9.5-mm length
  • USB 2.0 host interface (Type A connector)
  • Visual indicators (LEDs):
    • Power/system status
    • Ethernet link status (ENET)
    • Radio status (two; RAD0, RAD1)
  • Reset button: factory reset (during device power-up)
  • Serial console interface (RJ-45)
  • Kensington security slot
POWER
  • Maximum (worst-case) power consumption: 14.9 watts (PoE) or 13.6 watts (DC)
    • Excludes power consumed by external USB device (and internal overhead); this could add up to 6 watts (PoE) or 5.5 watts (DC) for 5W/1A USB device
  • Maximum (worst-case) power consumption in idle mode: 8.2 watts (PoE) or 7.4 watts (DC)
  • Direct DC source: 12 Vdc nominal, +/- 5%
  • Power over Ethernet: 48 Vdc (nominal) 802.3af/802.3at compliant source
    • USB port is disabled when using an 802.3af PoE power source; for unrestricted operation with PoE power, use an 802.3at compliant source
  • Power sources sold separately
  • When both power sources are available, DC power takes priority
MECHANICAL
  • Dimensions/weight (unit, excluding mount accessories):
    • 180 mm x 180 mm x 45 mm (W x D x H)
    • 610 g
  • Dimensions/weight (shipping):
    • 220 mm x 225 mm x 55 mm (W x D x H)
    • 860 g
REGULATORY
  • FCC/Industry of Canada
  • CE Marked
  • R&TTE Directive 1999/5/EC
  • Low Voltage Directive 2006/95/EC
  • EN 300 328
  • EN 301 489
  • EN 301 893
  • UL/IEC/EN 60950
  • EN 60601-1-1, EN60601-1-2
CERTIFICATIONS
  • CB Scheme Safety, cTUVus
  • UL2043 plenum rating
  • Wi-Fi Alliance (WFA) certified 802.11a/b/g/n/ac
WARRANTY
  • Aruba limited lifetime warranty