Earphones for your mobile devices
TuneBuds isolate your listening experience from outside sound by fitting comfortably yet snugly inside the ears, to deliver rich, crystal clear audio, exceptional noise isolation, and greater sound output and enhanced bass response.
Note:
Overall Length: 50"(127cm)
Magnet Type: Neodymium
Frequency Response: 20Hz-20KHz
Sensitivity SPL: 108 dB +/- 3dB
Impedence: 16ohm
Plug: 1/8" (3.5 mm) stereo mini jack
High-sensitivity Microphone
Control button