ProArt PA328Q Widescreen LCD Monitor

True Color, True 4K/UHD Creativity

  • Professional-grade 32-inch 4K/UHD display with four times the pixel density of Full HD displays.
  • Factory pre-calibrated, industry-leading color accuracy with 100% sRGB and Rec. 709 color space support.
  • Extensive connectivity with HDMI, DisplayPort 1.2, and MHL 3.0 for smooth 4K/UHD content playback.
  • ASUS Eye Care Technology with TÜV Rheinland-certified Flicker-free technology which eliminates onscreen flicker
  • Adjust for maximum comfort with ergonomic tilt, swivel, pivot and height adjustments plus wall-mount capability. PA328Q is a recipient of a 2014 Red Dot Award for its outstanding design.

Manufacturer Part Number
PA328Q
EAN/UPC
0886227919536,886227919536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 32” (81.28cm) 16:9
Panel Backlight / Type : In-Plane Switching
True Resolution : 3840x2160 *1
Display Surface Non-glare
Pixel Pitch : 0.1845mm
Brightness(Max) : 350 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 6ms (Gray to Gray)
Display Colors : 1073.7M (10bit)
Flicker free 
LCD ZBD Warranty : Yes
Look-up Table :12-bit

Video Feature

Trace Free Technology : Yes
Color Space : sRGB (100% Coverage)/Rec. 709 support
SPLENDID Video Preset Modes : 7 Modes (sRGB Mode/Scenery Mode/Standard Mode/User Mode 1/User Mode 2/Reading Mode/Darkroom Mode)
Color Temperature Selection : 4 Modes
Color Accuracy : △E≦ 2
Gamma adjustment : Yes (Support Gamma 2.2/2.4/1.8 )
Color Adjustment : 6-axis adjustment(R,G,B,C,M,Y)
QuickFit (modes) : Yes (Letter/A4/A3/ B4/B5/Alignment Grid/Photo Modes)
Picture-in-Picture : Yes
Picture-by-Picture : 
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 3W x 2 Stereo RMS

Convenient Hotkey

Input Selection
QuickFit
Dual Customizable OSD Shortcuts
5-way OSD Navigation Joystick

I/O Ports

Signal Input : HDMI x 2, HDMI / MHL 3.0 , Mini DisplayPort 1.2, DisplayPort 1.2

Signal Frequency

Digital Signal Frequency : 30~135KHz(H)/ 24~76Hz(V)

Power Consumption

Power On: <138.3W *4
Power Saving Mode: <0.5W
Power Off Mode: 0W
Voltage: 100-240V, 50/60 Hz

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
Swivel : Yes
Pivot : Yes
Height Adjustment : Yes
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes
Quick Release Stand Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD):734.4x615x240mm
Phys. Dimension without Stand(WxHxD):734.4x431x66.85mm (for VESA Wall Mount)
Box Dimension(WxHxD):847x552x350mm

Weight

Net Weight (Esti.): 11.68Kg 
Gross Weight (Esti.): 15.74Kg

Accessories

Mini-DisplayPort-to-DisplayPort cable
Power cord 
USB 3.0 cable
HDMI cable 
MHL cable (Optional)

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, C-Tick, CU, EPEAT (Gold) by region , ErP, FCC, ISO-9241-307, J-MOSS, KCC, Mac Compliance, PSE, RoHS, Taiwan Green Mark, TCO6.0, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), TUV Flicker-free , Ukraine , KC , eStandby

Note

*1 
3840 x 2160 at 60Hz (DisplayPort1.2)
3840 x 2160 at 60Hz (HDMI-1 port)
3840 x 2160 at 30Hz (HDMI-2 and HDMI-3 ports)
3840 x 2160 at 30Hz (MHL3.0)

*2 
DisplayPort1.2, HDMI-2, and HDMI-3 ports support HDCP1.4
HDMI-1/MHL3.0 port supports HDCP1.4 and HDCP 2.2 

*3
HDMI-1 port support YCbCr 4:2:0 color format

*4
Power consumption is based on EnergyStar 6.0 standard

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.