Darkfighter series 2MP 23X WDR IR PTZ Network Camera

Manufacturer Part Number
DS-2DF8223I-AEL
EAN/UPC
0816783019821,816783019821,6954273608668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/1.9’’ Progressive Scan CMOS
Effective Pixels:: |: 1920(H)x1080(V)
Horizontal Resolution:: |: 1920 x 1080
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: ƒ/1.5, 1/30 sec, 50 IRE, AGC on: Color: 0.02 lux; B/W: 0.002 lux, 0 lux with IR
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: ≥55 dB
BLC:: |: ON/OFF
HLC:: |: Support
Smart defog:: |: Support
WDR:: |: 120dB
Anti-shake:: |: On / Off
Shutter Time:: |: 1 s to 1/30,000 s
Day& Night:: |: ICR
Digital Zoom:: |: 16x
Privacy Masking:: |: 24 privacy masks programmable; optional multiple colors and mosaics
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 5.9 mm to 135.7 mm, 23x
Zoom Speed:: |: Approximately 4.4 s (optical wide to tele)
Angle of View:: |: 59.8° to 3.0° (wide to tele)
Minimum Working Distance:: |: 10 mm to 1500 mm (wide to tele)
Aperture Range:: |: ƒ/1.5 to ƒ/3.4
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |: Pan manual speed: 0.1° to 160°/s, pan preset speed: 240°/s
Tilt Range:: |: -20°~90°(Auto Flip)
Tilt Speed:: |: Tilt manual speed: 0.1° to 120°/s, tilt preset speed: 200°/s
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
Smart-tracking:: |: Manual/ Panorama/ Intrusion trigger/ Line crossing trigger / Region entrance trigger / Region exiting trigger
Infrared IR irradiation distance:: |: 200m
IR irradiation angle:: |: Automatically adjusted, depending on the zoom ratio
Alarm Alarm Input:: |: 7 Inputs
Alarm Output:: |: 2 Outputs
Alarm Actions:: |: Preset, patrol, pattern, SD/SDHC card recording, relay output, notifi cation on client
Input & Output Monitor Output:: |: 1.0Vp-p / 75Ω, NTSC (or PAL) composite, BNC
Audio Input:: |: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 1920×1080
Frame Rate:: |: 30 fps (1920 × 1080, 1280 × 960, 1280 × 720)
Main Stream:: |: 50Hz: 25fps(1920×1080), 25fps(1280×960), 25fps (1280×720)
60Hz: 30fps(1920×1080), 30fps(1280×960), 30fps (1280×720)
Sub Stream:: |: 50Hz: 25fps(704×576, 352×288, 176×144); 60Hz: 30fps(704×480, 352×240, 176×120)
Third Stream:: |: 50Hz: 25fps(1920×1080), 25fps(1280×960), 25fps (1280×720), 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(1920×1080), 30fps(1280×960), 30fps (1280×720), 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264/MJPEG/MPEG4, H.264 encoding with Baseline/Main/High profile
ROI encoding:: |: Support 24 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Audio Mode:: |: OFF/Audio input/Audio output
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1x, Qos, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP,RTP, TCP, UDP,IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Dual Stream:: |: Support
Three-Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users, 3 Levels: Administrator, Operator, User
Security Measures:: |: User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering
Client GUI Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +, support multi-language
General RS-485 Protocols:: |: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Maximum 60 W
Working Temperature/Humidity:: |: -40° C to 65° C (-40° F to 149° F)/90% or less
Protection Level:: |: IP66, IK10, TVS 6,000V lightning protection, surge protection and voltage transient protection
Dimensions:: |: Φ266.6 mm × 365.2 mm (10.5" x 14.38")
Weight (approx.):: |: ~8 kg (~17.64 lbs)