Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATIONS
Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4GHz & 5GHz
Wireless Speed:
- 2.4GHz: 300Mbps (Rx), 300Mbps (Tx)
- 5.0GHz: 433Mbps (Rx), 433Mbps (Tx)
Amplifiers: - 2 x 2.4GHz Amplifiers
- 1 x 5GHz Amplifier
- 3 x Low Noise Amplifiers
Wireless Security: WEP, WPA, WPA2, WPA Mixed, WPS
Wireless Access Scheduling: Specific day & time
Wireless Coverage Control: 15% - 100% Output Power (Adjustable individually for 2.4GHz and 5GHz networks)
Features: - Guest Wireless Networks (Up to 8 Additional)
- Supports Wireless Multimedia (WMM)
- Smart Firewall (SPI, NAT)
- Parental Controls (Website Blocking)
- User Access Control (MAC, IP Filtering)
- Quality of Service (QoS)
- IPv6 Support
Antennas: - 1 x Detachable High Gain Dual Band Antenna
- 1 x Internal High Gain Antenna
Ports: - 1 x RJ-45 10/100 (WAN) Ports
- 2 x RJ-45 10/100 (LAN) Ports
- 1 x USB 2.0 Port
Power Adapter Rating: Switching Adapter, Input: 100-240v, Output: 12v, 1A
Mounting: Wall or Desktop Stand
Warranty: 1 Year
Setup Requirements: Broadband Internet modem with Ethernet port
Package Contents: - High Power Touch Screen AC750 Wi-Fi Router
- Stylus
- Detachable High Gain Antenna
- Power Adapter (100-240v)
- Setup Guide
- CD: User's Guide & Installation Video
- Network Cable
- Product Stand