GXT4-6000RT230 6000VA Tower/Rack Mountable UPS

The Liebert GXT4-6000RT230 Rack/Tower UPS is a true on-line UPS with a 6000VA/4800W power capacity that delivers continuous, high-quality AC power to IT equipment with no break when transferring to battery power. It protects equipment from all power disturbances such as but not limited to blackouts, brownouts, sags, surges, frequency deviations, or noise interference.

Features:

  • Installs in either rack or tower configuration.
  • Includes rack slide kit (RMKIT18-32), internal battery, and SNMP web card (IS-WEBCARD)
  • Unit ships on individual pallet
  • Intelligent fan operation, automatically changes fan speed to decrease power consumption and noise.
  • Operation and display panel with LCD for monitoring load percentage, system voltages, alarm notifications, and battery capacity.
  • A POD (p/n: PD2-CE6HDWRMBS) consisting of hardwire input connection and output distribution of (2) IEC320-C19 and (6) IEC320-C13 receptacles with a built in maintenance bypass
  • Allows customization of UPS features including output voltage selection, active ECO mode, auto-restart enable/disable, and other parameters.
  • UPS provides easy serviceability with user replaceable hot-swappable batteries.
  • Protects your investment with a standard two-year warranty. Available with optional warranty extensions of one year or three years.

Manufacturer Part Number
GXT4-6000RT230
EAN/UPC
0813829016448,813829016448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPS Specifications

Model #: GXT4-6000RT230
Rating: 6000VA/4800W

Dimensions, mm (in)
Unit, W x D x H: 430 x 574 x 217 (16.9 x 22.4 x 8.5) 
Shipping, W x D x H: 516 x 745 x 530 (20.3 x 29.3 x 20.9)

Weight, kg (lb)
Unit: 60 (132.2) 
Shipping: 75 (165.4); “E” model 71 (156.5)

Input AC Parameters
Operating Frequency, Nom: 50 or 60Hz (Factory Default is 50)
Factory Default VAC: 230VAC 
User-Configurable VAC: 200/208/220/230/240VAC (May be modified using included configuration program)
Operating Voltage Range Without Battery Operation: 176 - 280VAC
Maximum Allowable: VAC 280VAC
Input Frequency Without Battery Operation: 40 - 70Hz
Input Power Connection: PD2-CE6HDWRMBS Standard (See 1.5 - Removable Power Distribution Box)

Output AC Parameters
AC-AC Efficiency: 92% AC-AC
Factory Default VAC: 230VAC
Output Connections: PD2-CE6HDWRMBS Standard (See 1.5 - Removable Power Distribution Box)
Frequency: 50Hz or 60Hz, Nominal
Waveform: Sinewave
Main Mode Overload: >200% for 5 cycles; 151 - 200% for 1 seconds; 131-150% 10 seconds; 105 - 130% 1 minute

Internal Battery Charger
Charger Current, Amperes: 1.3

Battery Parameters
Type: Valve-regulated, non-spillable, lead acid 
Quantity x V: 20 x 12V
Battery Mfr. / Part #: 5AH battery, CSB HR1221W or YUASA NPH5-12
Backup Time: See Table 16 - Battery run time, minutes, all models 
Recharge Time (Internal Batteries): 3 hr. to 90% capacity after full discharge into 100% load