PD2-007 4-Outlets PDU

The Liebert POD, PD2-007, provides easy plug-n-play capability for the Liebert GXT3-5000RT208, GXT3-6000RT208, GXT4-5000RT208, and GXT4-6000RT208 UPS Systems, with integrated Maintenance Bypass, L14-30P input cord/plug, (2) L6-20R, (2) L5-20R output receptacles

Manufacturer Part Number
PD2-007
EAN/UPC
0813829018381,813829018381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PD Model #: PD2-007

Dimensions, W x D x H, in (mm)

  • Unit: 5.2x15.5x3.5 (132x393x88)
  • Shipping: 9.5x20.7x9.1 (242x527x230)

Weight, lb (kg)

  • Unit: 9.5 (4.3)
  • Shipping: 11.7 (5.3)

Electrical Specifications

  • Amp Rating: 30A 2-pole input breaker for UPS input power
  • Input Power Connections: (1) L14-30P on a 10.5 ft. (3.2m) cord
  • Output Power Connection: 
    • (2) L6-30R
    • (2) L6-20