PD2-109 2-Outlets PDU

The Liebert POD, PD2-109, provides integrated output distribution for the Liebert GXT3-8000RT208, GXT3-10000RT208, GXT4-8000RT208, and Liebert GXT4-10000RT208 UPS Systems, with (2) L14-30R output receptacles

Manufacturer Part Number
PD2-109
EAN/UPC
0813829015779,813829015779
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specifications of the POD (PD2-109)

Parameter: PD2-109

  • Dimension, W x D x H, in (mm)
    • Unit: 7.4 × 5.7 (188 × 145)
    • Shipping: 11.9 × 20.6 × 8.7 (302 × 522 × 220)
  • Weight, lb (kg)
    • Unit: 4.4 (2) 
    • Shipping 6.6 (3)

Electrical Specification

  • Rating Amp.: 63A 2-pole input breaker
  • Output Power Connection:
    • L14-30R (2 pcs)