GXT4-1500RT230 1500VA Tower/Rack Mountable

The Liebert GXT4-1500RT230 Rack/Tower UPS is a true on-line UPS with a 1500VA/1350W power capacity that delivers continuous, high-quality AC power to IT equipment with no break when transferring to battery power. It protects equipment from all power disturbances such as but not limited to blackouts, brownouts, sags, surges, frequency deviations, or noise interference.

Features:

  • Installs in either rack or tower configuration.
  • Includes rack mount rail kit, and internal battery
  • Also includes (2) programmable outlet groups for load shedding, sequential restart, or always off to prevent unauthorized equipment
  • Intelligent fan operation, automatically changes fan speed to decrease power consumption and noise.
  • Operation and display panel with LCD for monitoring load percentage, system voltages, alarm notifications, and battery capacity.
  • Allows customization of UPS features including output voltage selection, active ECO mode, auto-restart enable/disable, and other parameters.
  • UPS provides easy serviceability with user replaceable hot-swappable batteries.
  • Protects your investment with a standard two-year warranty. Available with optional warranty extensions of one year or three years.

Manufacturer Part Number
GXT4-1500RT230
EAN/UPC
0813829016400,813829016400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Parameters: GXT4-1500RT230
Model Rating: 1500VA/1350W

Dimensions, D x W x H, mm (in)
Unit: 497 × 430 × 85 (19.6 x 16.9 x 3.3)
Shipping: 617 x 570 x 262 (24.3 x 22.4 x 10.3)

Weight, kg (lb)
Unit: 23.2 (51.1)
Shipping: 30 (66.1) “E” model: 26 (57.3)

Input AC
Voltage Range (typical): 230VAC nominal; variable based on output load
90% ~ 100% loading: 177VAC/280VAC
70% ~ 90% loading: 168VAC/280VAC
30% ~ 70% loading: 150VAC/280VAC
0 ~ 30% loading: 115VAC/280VAC
Frequency: 40Hz ~ 70Hz; Auto Sensing
Input Power Receptacle: C14

Output AC
AC-AC Efficiency: > 88% AC-AC, minimum
Output Receptacles: C13 x 6
Voltage: 200/208/220/230/240VAC (user configurable); ±3%
Frequency: 50Hz or 60Hz
Waveform: Sine wave
Mains (AC) Mode Overload: 200% for 2 seconds; 150% for 50 seconds

Internal Battery Charger
Charger Current, Amperes: 1.88

Battery
Type: Valve-regulated, nonspillable, lead acid
Qty × V× Rating: 4 × 12V × 9.0Ah
Battery Mfr/Part#: Panasonic/UP-RW1245; CSB/ HR 1234W F2; CSB/UPS 12460 F2
Backup Time: See Table 17 - Battery run time
Recharge Time to 90% capacity after full discharge with 100% 4 hours 3 hours load till UPS auto-shutdown (Internal Batteries Only): 4 hours

Environmental Requirements
Operating Temp: 0oC to 40oC (32oF to 104oF); Table 16 - Operating temperature parameters
Storage Temp: -15oC to +50oC (5oF to 122oF)
Relative Humidity: 0%RH to 95%RH, non-condensing
Operating Elevation: Up to 3000m (10,000 ft.) at 25oC (77oF) without derating
Storage Elevation: 15000m (50,000 ft.) maximum
Audible Noise: < 45 dBA max. at 1 meter (3.2ft.) front and side < 46 dBA, at 1 meter (3.2ft.) rear

Agency
Safety: IEC/EN/AS 62040-1:2008, GS mark; (3000VA model: UL 1778 Listed)
RFI/EMI: IEC/EN/AS 62040-2 2nd Ed. (Category C2) = CISPR22 Class A
Surge Immunity: IEC/EN 62040-2 2nd Ed. (IEC/EN 61000-4-5)
Transportation: ISTA Procedure 1A