The Liebert GXT4-1000RT230 Rack/Tower UPS is a true on-line UPS with a 1000VA/900W power capacity that delivers continuous, high-quality AC power to IT equipment with no break when transferring to battery power. It protects equipment from all power disturbances such as but not limited to blackouts, brownouts, sags, surges, frequency deviations, or noise interference.
Features:
Note:
Specifications
Parameters: GXT4-1000RT230
Model Rating: 1000VA/900W
Dimensions, D x W x H, mm (in)
Unit: 408 x 430 x 85 (16.2 x 16.9 x 3.4)
Shipping: 617 x 570 x 262 (24.3 x 22.4 x 10.3)
Weight, kg (lb)
Unit: 18.2 (40)
Shipping: 24 (53); “E” model 20 (44)
Input AC
Voltage Range (typical): 230VAC nominal; variable based on output load
90% ~ 100% loading: 177VAC/280VAC
70% ~ 90% loading: 168VAC/280VAC
30% ~ 70% loading: 150VAC/280VAC
0 ~ 30% loading: 115VAC/280VAC
Frequency: 40Hz ~ 70Hz; Auto Sensing
Input Power Receptacle: C14
Output AC
AC-AC Efficiency: > 88% AC-AC, minimum
Output Receptacles: C13 x 6
Voltage: 200/208/220/230/240VAC (user configurable); ±3%
Frequency: 50Hz or 60Hz
Waveform: Sine wave
Mains (AC) Mode Overload: 200% for 2 seconds; 150% for 50 seconds with transfer to bypass
Internal Battery Charger
Charger Current, Amperes: 1.3
Battery
Type: Valve-regulated, nonspillable, lead acid
Qty × V× Rating: 4 × 12V × 5.0Ah
Battery Mfr/Part#: YUASA/NPH5-12; CSB/ HR 1221W; CSB/GP1245
Backup Time: See Table 17 - Battery run time
Recharge Time: 3 hours to 90% capacity after full discharge with 100% load till UPS auto-shutdown (Internal Batteries Only)
Environmental Requirements
Operating Temp: 0oC to 40oC (32oF to 104oF); Table 16 - Operating temperature parameters
Storage Temp: -15oC to +50oC (5oF to 122oF)
Relative Humidity: 0%RH to 95%RH, non-condensing
Operating Elevation: Up to 3000m (10,000 ft.) at 25oC (77oF) without derating
Storage Elevation: 15,240 (50,000 ft.) maximum
Audible Noise: < 46 dBA, at 1 meter (3.2ft) from the rear < 43 dBA, at 1 meter (3.2ft) from the front or sides
Agency
Safety: IEC/EN/AS 62040-1:2008, GS mark; UL 1778 Listed
RFI/EMI: IEC/EN/AS 62040-2 2nd Ed (Category C2) = CISPR22 Class A
Surge Immunity: IEC/EN 62040-2 2nd Ed (IEC/EN 61000-4-5)
Transportation: ISTA Procedure 1A