GXT4-10000RT208 10000VA Rack-mountable UPS

The Liebert GXT4-10000RT208 Rack/Tower UPS is a true on-line UPS with a 10000VA/9000W power capacity that delivers continuous, high-quality AC power to IT equipment with no break when transferring to battery power. It protects equipment from all power disturbances such as but not limited to blackouts, brownouts, sags, surges, frequency deviations, or noise interference.

Features:

  • Installs in either rack or tower configuration.
  • Includes rack slide kit (RMKIT18-32), internal battery, and SNMP web card (IS-WEBCARD)
  • Unit ships on individual pallet
  • Intelligent fan operation, automatically changes fan speed to decrease power consumption and noise.
  • Operation and display panel with LCD for monitoring load percentage, system voltages, alarm notifications, and battery capacity.
  • A POD (p/n: PD2-HDWR) consisting of hardwire input and output connections
  • Allows customization of UPS features including output voltage selection, active ECO mode, auto-restart enable/disable, and other parameters.
  • UPS provides easy serviceability with user replaceable hot-swappable batteries.
  • Protects your investment with a standard two-year warranty. Available with optional warranty extensions of one year or three years.

Manufacturer Part Number
GXT4-10000RT208
EAN/UPC
0813829016370,813829016370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPS specifications—10000

Model #: GXT4-10000RT208
Rating: 10000VA/9000W

Dimensions, mm (in)
Unit: 6.9 x 26.5 x 10.3 (430 x 672 x 261)
Shipping: x 29.3 x 22.2 (530 x 745 x 563)

Weight, lb (kg)
Unit: 212.7 (96.7) 
Shipping: 247.5 (112.5)

Input AC Parameters
Nominal Operating Frequency: 50 or 60Hz (Factory Default is 60Hz)
Factory Default VAC: 120/208VAC at 120 degrees
L1-L2 Factory Default Input Phase Angle: 120 degrees
Allowable Input Phase Angle: 120, 180, 240 degrees, auto-sensing on application of alternating current (Restrictions for L-N voltages other than 120VAC)
Factory Default L1-N, L2-N VAC: 120 VAC nominal
User Configurable L1-N, L2-N VAC: 100/110/115/120VAC (can be modified with configuration program)
Input Frequency w/o Battery Operation: 40 - 70 Hz
Input Power Connection: Hard-Wired Terminal Block 3W + G (L-L-N-G)
L1-N, L2-N Maximum Allowable VAC: 150VAC

Output AC Parameters
Factory Default VAC: 120/208VAC @ 120 degrees
L1-L2 Factory Default Output Phase Angle: 120 degrees
Allowable Output Phase Angle: 120, 180, 240 degrees, auto-sensing on initial application of input AC
Factory Default L1-N, L2-N VAC: 120VAC nominal
User Configurable L1-N, L2-N VAC: 100/110/115/120VAC, ±2%
L1-N, L2-N, Operating Load Range
105% to 130%: 1 Minute
131% to 150%: 10 seconds
151% to 200%: 1 second
>200% (impact: load) At least 5 cycles

Bypass Protection Limits
Disable Bypass Operation: If input voltage exceeds ±15% of the nominal voltage
Re-Enable Bypass Operation: If input voltage returns to within ±10% of nominal output voltage 
Disable Bypass Operation: When the input frequency prevents synchronous operation

Environmental
Operating Temp, °F (°C): 32 to 104 (0 to 40)
Storage Temp, °F (°C): 5 to 122 (-15 to 50)
Relative Humidity: 0% to 95%, non-condensing
Operating Elevation: Up to 10,000 ft. (3000m) at 77°F (25°C) without derating
Audible Noise: less than 55dBA at 3. 2ft. (1m) rear; less than 50dBA at 3.2ft. (1m) front and side

Agency
Safety: UL 1778, c-UL Listed 
RFI/EMI: FCC Class A
Surge Immunity: IEEE/ANSI C62.41 Category A & B
Transportation: ISTA Procedure 1