GXT4-6000RTL630 6000VA Rack-mountable UPS

The Liebert GXT4-6000RTL630 Rack/Tower UPS is a true on-line UPS with a 6000VA/4200W power capacity that delivers continuous, high-quality AC power to IT equipment with no break when transferring to battery power. It protects equipment from all power disturbances such as but not limited to blackouts, brownouts, sags, surges, frequency deviations, or noise interference.

Features:

  • Installs in either rack or tower configuration.
  • Includes rack slide kit (RMKIT18-32), internal battery, and SNMP web card (IS-WEBCARD)
  • Unit ships on individual pallet
  • Intelligent fan operation, automatically changes fan speed to decrease power consumption and noise.
  • Operation and display panel with LCD for monitoring load percentage, system voltages, alarm notifications, and battery capacity.
  • A POD (p/n: PD2-L630) consisting of NEMA L6-30P input connection and output distribution of (2) NEMA L6-20 and (2) NEMA L6-30 receptacles with a built in maintenance bypass
  • Allows customization of UPS features including output voltage selection, active ECO mode, auto-restart enable/disable, and other parameters.
  • UPS provides easy serviceability with user replaceable hot-swappable batteries.
  • Protects your investment with a standard two-year warranty. Available with optional warranty extensions of one year or three years.

Manufacturer Part Number
GXT4-6000RTL630
EAN/UPC
0813829016356,813829016356
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPS specifications—Liebert GXT4-6000RTL630

Model #: GXT4-6000RTL630
Model Rating: 6000VA/4200W

Dimensions, Rack Mount, W X D X H, in. (mm)
Unit: 16.9 x 22.6 x 8.5 (430 x 574 x 217)
Shipping: 20.3 x 29.3 x 20.9 (516 x 745 x 530)

Weight, lb (kg)
Unit: 132.2 (60)
Shipping: 156.5 (71)

Input AC Parameters
Nominal Operating Frequency: 50 or 60Hz (Factory Default, 60)
Factory Default VAC: 208VAC
User Configurable VAC: 208/220/230/240VAC (may be modified with configuration program)
Operating Voltage Range Without Battery Operation: 176 – 280VAC
Maximum Allowable VAC: 280VAC
Input Frequency Without Battery Operation: 40 - 70Hz
Input Power Connection: L6-30P Plug (on PD-L630 power distribution box)

Output AC Parameters
Factory Default VAC: 208
Output Connections: (2) L6-20R and (2) L6-30R on 12" (300mm) cords (on PD-L630 power distribution box)
Frequency: 50Hz or 60Hz, Nominal
Waveform: Sinewave

Duration Inverter Will Support Rated Load
105% to 130%: 1 Minute
131% to 150%: 10 seconds
151% to 200%: 1 second
>200% (impact load): At least 5 cycles

Bypass Protection Limits
Disable Bypass Operation: If input voltage exceeds ±15% of the nominal voltage
Re-Enable Bypass Operation: If input voltage returns to within ±10% of nominal output voltage
Disable Bypass Operation: When the input frequency prevents synchronous operation

Environmental
Operating Temp, °F (°C): 32 to 104 (0 to 40); No Derating
Storage Temp, °F (°C): 5 to 122 (-15 to 50)
Humidity: 0% to 95% Relative Humidity, non-condensing
Operating Elevation: Up to 10,000 ft. (3000m) at 77°F (25°C) without derating
Audible Noise: Less than 55dBA at 3.2ft. (1m) rear; Less than 50dBA at 3.2ft. (1m) front and sides

Agency
Safety: UL 1778, c-UL Listed
EMI/EMC: FCC Class A
ESD: EN61000-4-2
Radiated Susceptibility: EN61000-4-3
Electrical Fast Transient: EN61000-4-4
Surge Immunity: EN61000-4-5
Transportation: ISTA Procedure 1E