3.5-inch Enterprise Hard Drive

As petabyte (PB) growth continues to increase at a rapid pace, corporate and cloud data centers are under extreme pressure to improve the efficiency of storage. To address this data center challenge, HGST introduces Ultrastar® 7K6000, delivering up to 6TB of capacity and an industry-standard, 3.5-inch hard drive, for capacity-optimized enterprise applications. Ultrastar 7K6000 provides 50% more capacity and 33% better power efficiency in terms of Watts per terabyte (W/TB) than its predecessor, Ultrastar 7K6000 also delivers greater storage efficiency through best-in-class performance, achieving up to 3X higher write performance, even at higher workloads, thanks to HGST media cache architecture, a disk-based caching technology, which provides a large non-volatile cache on the disk. Media cache also allows for improved reliability and data integrity during unexpected power loss.

Manufacturer Part Number
0F23010-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part # :

  • HUS7260xxALN61y
  • HUS7260xxALE61y

Interface : SATA 6Gb/s
Capacity (GB) : 6TB / 5TB / 4TB / 2TB
Sector size (variable, Bytes/sector) : 4Kn: 4096 / 512e: 512
Max Areal Density (Gbits/sq. in.) : 703 (6TB), 599 (<6TB)
Form Factor : 3.5-inch HDD

Performance :

Data Buffer (MB) : 128
Rotational Speed (RPM) : 7200
Latency Average (ms) : 4.16
Interface transfer rate (MB/sec, max) : 600
Sustained transfer rate (MB/sec, typ.) : MB/s: 227 (6TB), 202 (<6TB) / MiB/s: 216 (6TB), 192 (<6TB)
Seek Time (read, ms, typical) : 7.6 (Read), 8.0 (Write)

Reliability :

Error Rate (non-recoverable, bits read) : 1 in 10^15
MTBF (M hours) : 2.0
Load/Unload Cycles : 600,000 (at 40ºC)
Reliability - Warranty (yrs) : 5

Acoustics :

Idle (Bels) : 2.9 (Idle), 3.6 (Operating)

Power :

Requirement : +5 VDC, +12 VDC
Low power idle (W, avg) : 7.1
Operating (W, typical) : 9.1
Power consump. efficiency index (W/GB) : 1.2W/TB / 0.0012W/GB (6TB)

Physical size :

Z-Height (mm) : 26.1
Dimensions (width x depth, mm) : 101.6 (+/-0.25) x 147
Weight (g, max) : 715

Environmental (operating) :

Ambient temperature : 5° to 60°C
Shock (half-sine wave) : 70
Vibration (5 to 500 Hz) : 0.67 (XYZ)

Environmental (non-operating) :

Ambient temperature : -40° to 70°C
Shock (half-sine wave) : 300
Vibration (5 to 500 Hz) : 1.04 (XYZ)