WR-5887 Wireless Router

Next generation WiFi access for your home and business.

The time to transition is now.
The Comtrend WR-5887 AC1200 Wireless Router offers nextgeneration 802.11ac—up to 3x faster than 802.11n technology. The AC1200 Wireless Router offers a marked increase in value with farther reach and improved performance. With devices such as mobile phones increasingly adopting 802.11ac, it is expected to completely replace 802.11n as the new industry standard. An 802.11ac router will become a must have for providing the fastest speeds to your devices.

Manufacturer Part Number
WR-5887
EAN/UPC
0897384000159,897384000159
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

SOC+RF: Realtek RTL8197D (CPU) + RTL8192CE (2.4G) + RTL8812AR (5G)
Gigabit Switch: Realtek RTL8367R-VB
Flash: 4MB SPI Flash
RAM: 64MB DDR2 RAM
WAN Port: 10/100/1000M (Auto-MDI/MDI-X) UTP Port x 1
LAN Ports: 10/100/1000M (Auto-MDI/MDI-X) UTP Port x 4
MIMO Technology: 5GHz: 2T2R MIMO, 2.4GHz: 2T2R MIMO
Antenna: 3dBi Dual Band Fixed Dipole Antenna x 2
Temperature: Operating: 0~40°C, Storage: -20~60°C
Humidity:

  • Operating: 10~90% (Non-Condensing)
  • Storage: Max.95% (NonCondensing)
Certification: CE / FCC

0utput Power:
2.4GHz
  • 11b(11M): 16±1.5 dBm
  • 11g(54M): 14±1.5 dBm
  • 11n(20MHz, MCS7): 13±1.5 dBm
  • 11n(40MHz, MCS7): 13±1.5 dBm
5GHz
  • 11a(54M): 12±1.5 dBm
  • 11n(20MHz, MCS7): 12±1.5 dBm
  • 11n(40MHz, MCS7): 12±1.5 dBm
  • 11ac(80MHz, VHTMCS9): 10±1.5 dBm
Receive Sensitivity:
2.4GHz
  • 11b(11M): -84±2dBm
  • 11g(54M): -70±2dBm
  • 11n(20MHz, MCS7):-65±2dBm
  • 11n(40MHz, MCS7):-63±2dBm
5GHz
  • 11a(54M): -70±2dBm
  • 11n(20MHz, MCS7): -68±2dBm
  • 11n(40MHz, MCS7): -64±2dBm
  • 11ac(80MHz, VHTMCS9): -54±2dBm
Power: 5V / 2A Switch Power Adapter
Dimension: 32(H) x 180(W) x 118(D) mm