RCXW308-106IN6PS15-D-IP67 30-Outlet PDU

RCXW308-106IN6PS15-D-IP67 provides site managers with a comprehensive view of power usage in a data center. On-board and web power monitoring display options offer quick access to the unit's current, volts, real power, apparent power, power factor and kilowatt hours. By monitoring these critical variables, data center managers can evaluate energy usage trends and ensure maximum uptime. The unit's two environmental sensor ports also give data center managers the ability to track critical climate variables like temperature, air flow, humidity and dew point.

Racknet Enabled - The RCXW308-106IN6PS15-D-IP67 easily integrates with Racknet. Racknet (purchased separately) collects and reports critical power and environmental data for multiple PDUs in one, user configurable interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Racknet saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.

DCIM Enabled - The RCXW308-106IN6PS15-D-IP67 easily integrates with Geist DCIM software, which collects and reports critical power and environmental data for multiple PDUs in a single user interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Geist DCIM saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.

Manufacturer Part Number
14369Q
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitoring: Input, per Phase, and per Circuit/Breaker power monitoring. Environmental monitoring via optional remote sensors. Ethernet and RS232 connectivity. Local LCD display.
Monitoring Level 1: Aggregate - Total Unit Monitoring (kWh, W, VA, PF)
Monitoring Level 2: Phase (AB, BC, CA) Monitoring (kWh, W, VA, PF, V, A)
Line (A,B,C) Monitoring (A)
Quantity Of Inputs: 1
Voltage: 208V Delta
Current: 60A x 3 Phase DELTA
VA per Input (Load Capacity): 17.2kW
Frequency: 50/60 Hz
Over Current Protection: (6) 20A Double Pole Magnetic Breakers
Switch: Breaker/Switch Combination
Activity LED: 1
Idle LED: 1
Power LED: 1
Scrolling Digital Display: Yes
Power Cable Wire Gauge: 4/4
Power Cable Length: 10ft
Plug Type: IEC60309 3P + E, 60A, Watertight IP67
Combined Total Receptacle/Socket Quantity: 30
Receptacle/Socket Type #1: IEC C13
Quantity on Face #1: 24
Quantity per Breaker #1: 4
Quantity per Phase Combination #1: 8
Style #1: Banks of 4
Maximum Output per Receptacle/Socket #1: 15A per receptacle bank
Voltage per Receptacle/Socket #1: 208V
Receptacle/Socket Type #2: IEC C19
Quantity on Face #2: 6
Quantity per Breaker #2: 1
Quantity per Phase Combination #2: 2
Style #2: Individual
Maximum Output per Receptacle/Socket #2: 20A
Voltage per Receptacle/Socket #2: 208V
Internal RMS Voltage Sensor: Yes
Internal RMS Current Sensor: Yes
Network Connection: Ethernet via RJ45
Network Protocols Supported and Data Access Formats: ARP, IPv4, IPv6, ICMP, ICMPv6, NDP, TCP, UDP, DNS, HTTP, HTTPS, SMTP, SMTPS, DHCP, SNMP (v1/v2c/v3), Syslog, SSH, Serial, LDAP, JSON API, Web GUI, CLI, JSON datalog, CSV datalog
Reboot Button: Yes
Serial Connection: RS232 via RJ45
Remote Sensor RJ Connection Jacks: 2
RSD - Optional Remote Display Jack: Yes
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 72in / 1832mm Vertical Rackmount
7938 Vertical Mounting Bracket Kit: Yes
Toolless Mounting Hardware - Center to Center Spacing: 61.25in and 64.75in
Made in the USA: Yes
Product Warranty: Three Year
Certification/Agency Approvals: FCC Part 15 Class A Conformance
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (LxWxD): 72in x 2.3in x 3.45in
Shipped Weight: 22lbs (9.98kg)