RCMW243-103PK3PS56-OD-IP67 24-Outlet PDU

The RCMW243-103PK3PS56-OD-IP67 provides hands-on control remotely. While Monitored PDUs can display information remotely, this Switched unit offers the ability to use that information and stay in control of individual power outlets. The RCMW243-103PK3PS56-OD-IP67 manages whatever issues arise with the click of a few buttons on a smart phone or computer. Also, disable problem equipment by cutting power to specific outlets, reboot equipment remotely by turning power on and off, and save time and money by avoiding sending live technicians to the source of the issue.

DCIM Enabled - The RCMW243-103PK3PS56-OD-IP67 easily integrates with Geist DCIM software, which collects and reports critical power and environmental data for multiple PDUs in a single user interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Geist DCIM saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.

Manufacturer Part Number
15053Q
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitoring: Input and per Phase power monitoring with Outlet switching. Environmental monitoring via optional remote sensors. Ethernet and RS232 connectivity. Local LCD display.
Monitoring Level 1: Aggregate - Total Unit Monitoring (kWh, W, VA, PF)
Monitoring Level 2: Phase (A, B, C) Monitoring (kWh, W, VA, PF, V, A)
Remote Power Management: Individual Outlet Switching with Optional User Defined Time Delays with Sequential Power-up
Quantity Of Inputs: 1
Voltage: 230/400V WYE
Current: 30A x 3 Phase WYE
VA per Input (Load Capacity): 16.6kW
Frequency: 50/60 Hz
Over Current Protection: (6) 20A Single Pole Magnetic Breakers
Switch: Breaker/Switch Combination
Indicators - LED(s): 24
Activity LED: 1
Idle LED: 1
Power LED: 1
Scrolling Digital Display: Yes
Power Cable Wire Gauge: 10/5
Power Cable Length: 10ft
Plug Type: IEC60309 3P + N + E, 30A, Watertight IP67
Combined Total Receptacle/Socket Quantity: 24
Receptacle/Socket Type #1: Locking IEC C13
Quantity on Face #1: 21
Quantity per Phase #1: 7
Style #1: Individual
Maximum Output per Receptacle/Socket #1: 15A
Voltage per Receptacle/Socket #1: 230V
Receptacle/Socket Type #2: Locking IEC C19
Quantity on Face #2: 3
Quantity per Phase #2: 1
Style #2: Individual
Maximum Output per Receptacle/Socket #2: 16A
Voltage per Receptacle/Socket #2: 230V
Internal RMS Voltage Sensor: Yes
Internal RMS Current Sensor: Yes
Network Connection: Ethernet via RJ45
Network Protocols Supported and Data Access Formats: ARP, IPv4, IPv6, ICMP, ICMPv6, NDP, TCP, UDP, DNS, HTTP, HTTPS, SMTP, SMTPS, DHCP, SNMP (v1/v2c/v3), Syslog, SSH, Serial, LDAP, JSON API, Web GUI, CLI, JSON datalog, CSV datalog
Reboot Button: Yes
Serial Connection: RS232 via RJ45
Remote Sensor RJ Connection Jacks: 2
RSD - Optional Remote Display Jack: Yes
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 72in / 1832mm Vertical Rackmount
7938 Vertical Mounting Bracket Kit: Yes
Toolless Mounting Hardware - Center to Center Spacing: 61.25in and 64.75in
Made in the USA: Yes
Product Warranty: Three Year
Certification/Agency Approvals: FCC Part 15 Class A Conformance
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (LxWxD): 72in x 2.5in x 2.25in
Doghouse (D): 1.44in
Shipped Weight: 20lbs (9.07kg)