RCURN082-002L13C20-OD 8-Outlet PDU

The RCURN082-002L13C20-OD provides hands-on control remotely. While Monitored PDUs can display information remotely, this Switched unit offers the ability to use that information and stay in control of individual power outlets. The RCURN082-002L13C20-OD manages whatever issues arise with the click of a few buttons on a smart phone or computer. Also, disable problem equipment by cutting power to specific outlets, reboot equipment remotely by turning power on and off, and save time and money by avoiding sending live technicians to the source of the issue. In addition to its switching capabilities, the unit has outlet level power monitoring for granular power consumption data of all equipment. Finally, a Max Group Amps (MGA) feature offers an extra level of protection by preventing circuit overload by letting users set the threshold for maximum number of amps threshold settings.

DCIM Enabled - The RCURN082-002L13C20-OD easily integrates with Geist DCIM software, which collects and reports critical power and environmental data for multiple PDUs in a single user interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Geist DCIM saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.

Manufacturer Part Number
15108Q
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitoring: Input, per Circuit/Breaker and per Outlet power monitoring with Outlet switching. Environmental monitoring via optional remote sensors. Ethernet connectivity. Local LCD display.
Monitoring Level 1: Phase (A) Monitoring (kWh, W, VA, PF, V, A)
Monitoring Level 2: Circuit / Breaker Monitoring (kWh, W, VA, PF, V, A)
Monitoring Level 3: Outlet Monitoring (kWh, W, VA, PF, V, A)
Remote Power Management: Individual Outlet Switching with Optional User Defined Time Delays with Sequential Power-up
Quantity Of Inputs: 1
Voltage: 120V or 208V
Current: 20A
VA per Input (Load Capacity): 1.9 or 3.3kW
Frequency: 50/60 Hz
Over Current Protection: None
Switch: No
Indicators - LED(s): 8
Activity LED: 1
Idle LED: 1
Power LED: 1
Scrolling Digital Display: Yes
Plug Type: IEC60320 C20 Power Inlet (cord sold separately)
Receptacle/Socket Type #1: Locking IEC C13
Quantity on Rear #1: 8
Style #1: Individual
Maximum Output per Receptacle/Socket #1: 15A
Voltage per Receptacle/Socket #1: 120V or 208V
Internal RMS Voltage Sensor: Yes
Internal RMS Current Sensor: Yes
Network Connection: Ethernet via RJ45
Network Protocols Supported and Data Access Formats: ARP, IPv4, IPv6, ICMP, ICMPv6, NDP, TCP, UDP, DNS, HTTP, HTTPS, SMTP, SMTPS, DHCP, SNMP (v1/v2c/v3), Syslog, SSH, LDAP, JSON API, Web GUI, CLI, JSON datalog, CSV datalog
Reboot Button: Yes
Remote Sensor RJ Connection Jacks: 2
RSD - Optional Remote Display Jack: Yes
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 19in / 435mm Horizontal Rackmount
Adjustable Mount Brackets: Yes
Made in the USA: Yes
Product Warranty: Three Year
Certification/Agency Approvals: FCC Part 15 Class A Conformance
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (HxWxD): 1.72in x 17.1in x 8.5in
Shipped Weight: 5lbs (2.27kg)