Forensic LabDock S5 Drive Dock

Forensic LabDock S5

Forensics investigators, technicians, and system builders who want to create a digital forensic workstation rely upon the CRU® WiebeTech® Forensic LabDock™ S5. Installed in a standard 5.25" PC bay, the Forensic LabDock S5 gives convenient, front-panel access to suspect hard drives. Write-blocking is done in hardware, with proven WiebeTech write-blocking technology.

Forensic LabDock S5 offers native connections for the most common drives types, such as SATA and IDE/PATA. Optional SATA and PATA Adapters are available that allow access to many additional types of drives such as ZIF drives, notebook drives, drives found in iPods, and more. With the use of a CRU RedPort™ card, the Forensic LabDock S5 will have write-blocked front panel SAS drive access as well.  A bundle configuration is available that includes the Forensic LabDock S5, RedPort card, and cable.

Do you know what could be lurking in the hidden areas of a hard drive? HPA (Host Protected Areas) or DCO (Device Configuration Overlays) can exist on hard drives, which are not detected or accessible by your operating system. The Forensic LabDock will alert you if these areas exist, so you can inspect them. The Forensic LabDock comes with software to let you choose how to handle any hidden areas it encounters.

Manufacturer Part Number
31340-0409-0000
EAN/UPC
0810873018985,810873018985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: Forensic LabDock S5
Host (I/O) Ports:

  • (1) SATA: for the write-blocked IDE & SATA drive connections
  • (1) USB 2.0 for firmware configuration only
Drive Types Supported:
  • PATA/IDE 2.5" drives (with PATA Adapter 25)
  • PATA/IDE 3.5
  • SATA 2.5" drives
  • SATA 3.5" drives
  • SATA SSD (solid state drives)
  • SAS 2.5" drives (if LabDock is connected internally to a SAS host)
  • SAS 3.5" drives (if LabDock is connected internally to a SAS host)
  • Hitachi 1.8" drives (with PATA Adapter 18-HIT-ZIF)
  • Toshiba 1.8" drives (with PATA Adapter 18-TOSH)
  • MacBook Air 2010 (with SATA Adapter MBA2010)
  • MSATA (with SATA Adapter mSATA)
  • PCIe PATA (with PATA Adapter mPCIe)
  • PCIe SATA (with PATA Adapter mPCIe)
  • PCIe USB (with PATA Adapter mPCIe)
SATA Speed: 3G
Number of LEDs: 7
Description of LEDs: Power, drive activity, Power (to drive) error, fan error, general error, HPA or DCO detected, write-blocked SATA & IDE operation
Operating system compatibility:
  • Windows XP or later
  • Windows Server 2003 or later
  • Most modern Linux distributions
Detects/reports HPA/DCO: Yes
Allows HPA/DCO override: Yes, user-configurable options
Fan(s): Draws air over drive while in bay, keeping it cool
Construction material(s): Rugged metal construction
Power switch: 2 position: On / Off
SATA Power Input: Yes
Dimensions: 6.77" x 5.79" x 1.65" (172mm x 147mm x 42mm)
Weight: 1.55 lbs. (0.70 kg)
Write Blocking: Yes
Write Blocked ports: SATA, PATA/IDE, and SAS (if write-blocked RedPort SAS card is also installed and connected)
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 2-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.