ParcSlope for MacBook Silver

Most desktop stands lift your entire MacBook in the air, then require the use of a separate external keyboard and mouse. ParcSlope is a new kind of hybrid stand that elevates your MacBook screen higher - while tilting your keyboard at desk level for more comfortable typing. This gives you the extra screen height you need, without giving up the use of your MacBook keyboard or trackpad. You can then use your more comfortable MacBook by itself, or add a second external monitor for dual-screen desktop use. This versatile, modern stand also has a built-in cable management system that keeps your desktop connections ready for action.

Manufacturer Part Number
12-1423
EAN/UPC
0811370020228,811370020228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ParcSlope for MacBook

Height: 2.8 inches (7.1 cm)
Width: 8.3 inches (21.1 cm)
Depth: 9.6 inches (24.3 cm)
Weight: 2 pounds (.91 kg)

Angle (with MacBook on ParcSlope): 18 degrees