Ergonomic 6400dpi Professional Gaming Mouse with Customizable Click Resistance

What is Gladius?

ROG Gladius is an optical wired gaming mouse engineered with perfect right-hand ergonomics for first-person shooter (FPS) mastery! Smooth-touch materials stay cool in your hand and high-quality Mayan-patterned rubber secures your grip. ROG Gladius is the world's first mouse with 2000Hz USB polling rate support. With exclusive switch socket design for customizable click resistance, two-level DPI switch, ‘slide-to-press' side switches and a 6400dpi optical sensor that tracks up to 200 inches per second, and 50g acceleration, the battlefield is at your mercy. Detach the cable for carrying around — lock and load!

Manufacturer Part Number
90MP0081-B0UA00
EAN/UPC
4716659807957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity Technology: Wired

Tracking:
Optical

OS Support:

  • Windows® 8.1
  • Windows® 8
  • Windows® 7
Dimensions: L 126 x W 67 x H 45 mm

Weight:
116 g

Color: Steel Grey

Resolution: 6400dpi

Interface available:
Mouse : USB

Contents:

1 x 2-meter braided USB cable
1 x 1-meter regular rubber USB cable
2 x Japanese-made Omron switches
1 x ROG pouch
2 x ROG logo stickers
4 x mouse feet

Note:
Compatible switch list for ROG switch socket:
  • -Omron D2F Series switches: D2F, D2F-F, D2F-01, D2F-01F
  • -Omron D2FC Series switches: D2FC-3M, D2FC-F-7N, D2FC-F-7N(10M), D2FC-F-7N(20M)