DS81L Barebone System

High-performance 12V Slim PC for commercial application

Featuring the all–new DS81L, a more energy efficient version of the DS81 made for automotive and robotics application. The DS81L features the same support for high-performance processors, including Intel’s 4th generation Core, Pentium, and Celeron 65W series, but with lower power consumption. It runs on a mere 12 Volts and consumes a maximum of 84Watts while it’s older brother, DS81 runs on 19V and consumes a max 90Watts. The difference in energy consumption is essential for commercial applications that require long-term operation. The system memory supports dual-channel DDR3 1600 with maximum capacity up to 16GB and is able to deliver 4K Ultra HD video content depending on the CPU.

Manufacturer Part Number
DS81L
EAN/UPC
0887993000015,887993000015,0887993000176,887993000176
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FORM FACTOR: 1.3L chassis

PROCESSOR: Support Intel Haswell Core i3/i5/i7 CPU

CHIPSET: Intel H81 Express chipset

MEMORY: 2 x 204 pin DDR3 SODIMM slots,8GB per DIMM (Max 16GB) Dual Channel DDR3 1600 Mhz

VGA: HDMI + Display port dual display

AUDIO: Realtek ALC892 channel High Definition Audio

ETHERNET: Realtek 8111G X2 100Mb/s and 1Gb/s operation Support Wake-On-LAN function

STORAGE INTERFACE: SATA 3 6.0GB/S interface SATA 2 3.0GB/S interface

ONBOARD CONNECTORS:

  • (1) SATA 6 connectors
  • (1) SATA 3 connector
  • (1) SATA power connector
  • (1) LPC header
  • (1) 4pin fan connector
  • (1) D-sub connector
FRONT PANEL:
  • (4) USB 2.0 ports
  • (1) Microphone-In
  • (1) Earphone-Out
  • (1) Power-On button
  • (1) Power LED
  • (1) HDD LED
  • (1) SD Card reader
BACK PANEL:
  • (2) RJ45 Gigabit LAN port
  • (2) Display port
  • (1) HDMI port
  • (2) USB 3.0 ports
  • (2) USB 2.0 ports
  • (1) RS232
  • (1) RS232/RS422/RS485
  • (1) Clear CMOS
  • (1) External power on header
  • (1) DC in
  • (1) Kensington lock
  • (2) Wireless Antenna fixture
DRIVE BAYS: (1) 2.5" HDD / SSD bay

DIMENSIONS: 190(L) x 165(W) x 43(H) mm

POWER: 84W Power Adapter Input:100- 240V AC Output: 12V 7A DC

ACCESSORIES:
  • XPC Multilanguage Quick User Guide
  • XPC DVD Driver
  • VESA mount
  • VESA mount quick installation guide
  • 1* Power cord
  • 1* SATA cable
  • Screws
  • Optional 802.11b/g/n WLAN module
EXPANSION SLOT:
  • (1) Full size Mini-PCIE socket (Only support m-SATA )
  • (1) Half size Mini-PCIE socket
OS SUPPORT:
  • Windows 8.1
  • Windows 7
  • Linux