RL2755HM Widescreen LCD Monitor

Absolute Control and Visibility for Console Gaming

The RL2755HM is designed to give you the most fluid console gaming experience. The 27”W professional console gaming monitor offers every motion with no latency, low input lag and the best visibility with the latest features: 1ms GTG response time, dual HDMI, the Black eQualizer and image quality supported by BenQ’s world-leading color expertise. So you can stay fiercely competitive while enjoying total gaming satisfaction.

Manufacturer Part Number
9H.LD8LB.QBE
EAN/UPC
4718755056536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Black - Red

Display
Back Light Unit: LED
LCD Size: 27" W
Aspect Ratio: 16 : 9
Resolution (max.): 1920 x 1080
Pixel Pitch (mm): 0.311
Brightness ( typ.): 300 cd / ㎡
Native Contrast ( typ. ): 1000 : 1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170° / 160°
Response Time(Tr+Tf) typ.: 1ms (GTG)
Display Colors: 16.7 Mil.
Color Gamut: 72% NTSC
Input Connector: D-sub / DVI / HDMI x 2 / Headphone jack / Line in
Speaker: 2W x 2

Power
Power Supply (90~264 AC): Built - in
(Power saving mode): 0.5 W
Power Consumption (Off mode): 0.3 W
Hor. Frequency (KHz): 30 ~ 83
Ver. Frequency (Hz): 50 ~ 76
Video Bandwidth (MHZ): 205
Power Consumption (Base on Energy star ): 24 W

Dimensions & Weight
CTN Dimensions ( H x W x D mm ): 785 x 123 x 550
Dimensions ( H x W x D mm ): 479 x 640 x 214
Dimensions with Wall Mount ( H x W x D mm ): 378 x 640 x 59
Net Weight (kg): 5.5
Gross Weight (kg): 7.5

Special Features
Flicker-free Technology: Yes
Low Blue Light: Yes
Senseye: Senseye 3
AMA: Yes
Windows® 7 Compatible: Yes
Flicker-free Technology: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish / user mode
OSD Language: 17 languages
VESA Wall Mounting: 100 x 100 mm
Tilt ( down / up ): -5 ~ 20
Dynamic Power Saving (DPS): Yes
K Locker: Yes
Instant mode: Yes
Black eQualizer: Yes
Display Mode: Yes
Smart Scaling: Yes

Regulations
Energy Star 6.0: Yes

Included Accessories
Signal Cable: HDMI / audio cable