ProLite B2483HSU-B1DP Widescreen LCD Monitor

Full HD LED monitor with 2 ms response time, perfect choice for home and office

The ProLite B2483HSU is an excellent 24” Full HD LED-backlit monitor. Triple Input (incl. DisplayPort) support and USB HUB ensure compatibility with the latest installed graphics cards and embedded Notebook outputs. The ergonomic stand offers 13 cm height adjustment with pivot and swivel, making this screen suitable for a wide range of applications and environments where workplace flexibility and ergonomics are key factors. The monitor is TCO6 and Energy Star Certified. A perfect solution for education, local government, business and finance markets.

Manufacturer Part Number
B2483HSU-B1DP
EAN/UPC
4948570113873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY CHARACTERISTICS
Diagonal: 24"; 61cm
Panel: TN LED-Backlit
Display area h x w: 298.9 x 531.4 mm; 11.8" x 20.9"
Response time: 2 ms
Contrast: 1000 : 1 typical
Contrast: 12 000 000 : 1 ACR
Brightness: 250 cd/m² typical
Viewing zone: horizontal/vertical: 170°/ 160°; right/left: 85°/ 85°; up/down: 80°/ 80°
Display colour: 16.7 million
Pixel pitch h x v: 0.277 x 0.277 mm
Native resolution: Full HD 1080p,1920 x 1080 ( 2.1 megapixel)
Horizontal sync: 30 - 80 KHz
Vertical sync: 55 - 75 Hz
Synchronization: Separate Sync
Aspect ratio: 16 : 9

INTERFACES AND CONNECTORS
Analog input connector: VGA
Digital input connector: DVI-D, DisplayPort
HDCP: yes
Headphone connector: Yes
USB hub: UP 1 x USB 2.0 / DOWN 2 x USB 2.0

SPECIAL FEATURES
Apple - Mac: All iiyama monitors are compatible with Apple-Macintosh computers.
Plug & Play: VESA DDC2B™
Controls: On-Screen-Display in 11 languages (EN, FR, DE, IT, PL, ES, NL, JP, Chinese, RU, CZ) and 6 front controls (Power, Menu/ Select, Scroll up/ Volume, Scroll down/ ECO, Exit, Auto)
User controls: auto adjust, luminance (brightness, contrast), geometry (H. position, V. position, clock, phase), colour, OSD (H. position, V. position, timeout), language, recall, miscellaneous (sharpness, DDC/CI, display information, ACR, display mode, OD, opening logo), input select, audio adjust (volume, mute, DP audio)
Speakers: 2 x 1 W (Stereo)
Anti-theft-device: Kensington-lock™ prepared
Safety: TCO, CE, TUV-GS, VCCI-B, CU
Height adjustable stand: Yes
Height adjustment: 130 mm
Rotation (pivot function): 90°
Swivel Stand: 90°; 45° left; 45° right
Tilt angle: 22° up; 5° down
VESA mounting: 100 x 100 mm
Colour: Black

ACCESSORIES
Driver: Windows 95 / 98 / 2000 / ME / XP / Vista/ 7 / 8
Included accessories: power cable, VGA cable, DVI-D cable, audio cable, stand-base, quick start guide, safety guide

POWER MANAGEMENT
Power supply: AC 100 - 240 V, 50 / 60 Hz
Power Supply Unit: internal
Power usage: 23 W typical; max. 0.5 W in Power management mode
Power management: VESA DPMS, ENERGY STAR®

DIMENSIONS & WEIGHT
Dimensions w x h x d: 565.5 x 386.5 (516.5) x 230 mm
Weight: 5.2 kg