AudiOHM CFT GGAOCFT100BLEW Earset

GOgroove AudiOHM CFT Blue Headphones with In-Line Microphone - works with Smartphones , Tablets , MP3s , and more!

  • The CFT also features a built-in microphone, so you can take calls while you’re on the go. Answer or end your call with the touch a button! Works excellent with Apple iPhone 6 , 6 Plus , 5S , 5C , 5 / Samsung Galaxy S5 , S4 , S4 mini / Nokia Lumia 520 , 630 , 730 , 735 , 830 / LG G3 , G2 , Nexus 6 / Motorola Moto G , E , X+1 / Sony Xperia Z3 , Z2 , Z1 Compact / HTC One M8 & all standard 3.5mm Media Devices!
  • The AudiOHM CFT Sports Headphones allow you to play audio from your favorite media device, whether you're on the move or relaxing at home! They're perfect for Running, Hiking, Marathons, Cycling, Skating, the Gym, Yoga, Pilates, Crossfit Training & More!
  • The lightweight flexible neckband and angled earbud design provide you with a comfortable feel and a reliable hold to prevent interruptions to your activities
  • Quality Guaranteed - Backed by the GOgroove 3-Year Manufacturer's Warranty
  • TECH SPECS - - Speaker power: 5mW / Driver: 10mm full-range / Impedance: 32 Ohms / Frequency response: 20Hz-20KHz / Audio input: 3.5mm audio port / Cable length: 45 inches / Dimensions: 6 x 5 x 1.75 inches

Manufacturer Part Number
GGAOCFT100BLEW
EAN/UPC
0637836582181,637836582181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications:
Speaker power: 5mW
Driver: 10mm full-range
Audio input: 3.5mm
Cable length: 45 in