Vega V154D Woofer

VEGA

  •         Proprietary Stamped Cast Vega Basket Design
  •         Optimized High Power Single-Stacked Motor Structure
  •         Parabolic One Piece Stamped Carbon Fiber Polypropylene Cone
  •         Double Stitched Vega Red Santoprene Surround
  •         Proprietary Horizontal Mounted Spring Loaded Terminals
  •         High Power Integrated Impedance Selector
  •         Vega Concealed Mounting Gasket

Manufacturer Part Number
V154D
EAN/UPC
0847169019616,847169019616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Power Handling: 550W / 1100W
Sensitivity (dB @ 1W, 1M): 86.7dB
Mounting Diameter: 13.62" (346mm)
Mounting Depth: 7.28" (185mm)
Sealed Enclosure Volume: 2.5 ft3 70.79 litres
Vented Enclosure Volume: 3.0 ft3 84.95 litres
Vent Dimensions:: 2.5" x 16.5" x 23" / 63.5mm x 419.1mm x 584.2mm