GT 20L

In short, a trimmed but just as durable version of the larger Boblbee 25L with a sharper design of our patented protective hardshell. Simple and elegant, the Boblbee GT 20L lies close up against you back for an extremely comfortable fit.

AT A GLANCE
⇒ Slimmed impact protective ABS shell.
⇒ Soft foam, ventilated, award-winning ergonomic back panel.
⇒ Heavy-duty trimmings.
⇒ 15L capacity compressed; 20L capacity expanded.
⇒ Total weight 1800g / 3.7lbs

Manufacturer Part Number
000000322306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Back protector CE label-level 1.
  • Water repellent top cover / pocket.
  • Quick lock - sail grade bungee cord.
  • 14” laptop compartment / or hydration.
  • Ergonomics waist support.
  • Waist belt attachment [included].
  • Velcro belt attachment.
  • Accessory attachments.
  • Stabilizing hip padding.
  • Phone pocket, detachable.
  • Pocket attachments.
  • IATA luggade norms: Can be used as cabin luggage.