GTO 20L

Equipped with an aerodynamic dome to help airflow and to give extra water protection.

Manufacturer Part Number
000000324058
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Impact protective ABS shell.
  • Back protector CE label-level 2.
  • Aero dynamic top cover / pocket.
  • Protective front pocket with reflective.
  • Safety lock - aluminum / nylon.
  • 14” laptop compartment / or hydration.
  • Ergonomics waist support.
  • Waist belt attachment [included].
  • Velcro belt attachment.
  • Accessory attachments.
  • Stabilizing hip padding.
  • Super ventilated soft foam back panel.
  • Phone pocket, detachable.
  • Pocket attachments.
  • Reflective 3M - traffic comp. EN 471 [incl. x2].
  • ATA luggade norms: Can be used as cabin luggage.