LaserJet 110V Maintenance Kit

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Features

Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.

HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.

HP maintenance kits include supplies that are built to last and backed by your HP warranty.

Manufacturer Part Number
F2G76A
EAN/UPC
0888182490105,888182490105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :
Print technology : Laser
Page yield (black and white) : 225,000 pages
Page yield footnote : Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies

Operating requirements: Storage temperature range : 15 to 32ÂșC
Storage humidity : 10 to 90% RH

Dimensions and weight : Package dimensions (W x D x H) : 482 x 294 x 267 mm
Package weight : 2.8 kg

What's included : Warranty : 90-day parts only
What's in the box :

  • HP LaserJet 110V Maintenance Kit
  • Install Guide
  • Long Life Consumable Recycle Guide