MediaStation 8x Portable DVD Writer

The MediaStation 8x Portable DVD Writer with M-Disc Support is an affordable, portable DVD writer with M-DISC support for longer life recordings. This external DVD writer is the ideal companion for a laptop or netbook and is a high quality alternative to laptop manufacturers pricey options.

  • USB 2.0
  • DVD, CD, M-DISC
  • Ultra-slim and compact
  • USB bus powered
  • Integrated USB cables
  • CyberLink™ Media Suite

The MediaStation 8X Portable DVD Writer includes an integrated USB F-cable that snaps to the chassis for mobility. Powered by your laptop USB ports, no AC adapter is necessary and the sophisticated LED power indicator will let you know how many USB ports are necessary to power the DVD writer. The MediaStation 8x Portable DVD Writer also includes the CyberLink Media software suite for Windows® letting you create CDs and DVDs with music, pictures or videos with ease. This portable DVD writer is covered by Buffalo's 2-year warranty.

Manufacturer Part Number
DVSM-PT58U2VB
EAN/UPC
0747464130248,747464130248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD READ/WRITE SPEEDS

DVD-R SL: 8x Read / 8x Write
DVD-R DL: 6x Read / 6x Write
DVD+R SL: 8x Read / 8x Write
DVD+R DL: 6x Read / 6x Write
DVD-RW: 8x Read / 6x Write
DVD+RW: 8x Read / 8x Write
DVD-RAM: 5x Read / 5x Write
DVD-ROM SL: 8x Read
DVD-ROM DL: 8x Read

CD READ/WRITE SPEEDS

CD-R: 24x Read / 24x Write
CD-RW: 24x Read / 16x Write
CD-ROM: 24x Read
Audio CD/Video CD: 10x Read

SPECIFICATIONS

Connector Type: USB 2.0
Dimensions (WxHxD in): 5.43 x 5.98 x 0.57
Weight (lbs): 0.49
Client OS Support:
Windows 8.1*/8*/7*/Vista*, Windows RT8.1/RT, MacOS X 10.10/10.9/10.8
*32bit/64bit support
Power Consumption: Max 7.5 W:
Power Supply: Inline USB