BS-GU2005 Ethernet Switch

Buffalo's BS-GU2005 5-Port Desktop Gigabit Green Ethernet Switch offers an easy and cost-effective way to extend your business network at gigabit Ethernet speeds. Plug and play installation requires no additional software or configuration; each auto-sensing gigabit port automatically detects and configures the correct connection while optional jumbo frame support and full duplex operation provide maximum performance for a total switching capacity of up to 10 Gbps.

Buffalo's Gigabit Green Ethernet Switches include power-savings features, like 802.3az Green Ethernet technology and an energy conservation feature that monitors the activity status of each port to reduce the total power consumed, therefore reducing related operational costs. Gigabit speeds, eco-minded operation, performance-minded features and a lifetime warranty make Buffalo's BS-GU2005 5-Port Desktop Gigabit Green Ethernet Switch a perfect network extension solution for your office.

  • Lifetime warranty
  • 5 gigabit Ethernet ports
  • Durable metal chassis
  • Fan-less, compact design
  • Fast and easy setup
  • 802.3az Green Ethernet technology
  • Loop detection
  • Easily mount on a wall or place it on a desktop

Manufacturer Part Number
BS-GU2005
EAN/UPC
0747464130200,747464130200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Buffalo's BS-GU2005 Gigabit Green Ethernet Switch comes with loop detection which will alert you of a loop in your network by lighting an LED on the front of the switch.

Requires product registration within 90 days of purchase

  • Lifetime warranty
  • 5 gigabit Ethernet ports
  • Durable metal chassis
  • Fanless, compact design
  • Fast and easy setup
  • 802.3az Green Ethernet technology
  • Loop detection
  • Easily mount on a wall, or place it on a desktop