Ultra High Performance 12-Bay RAID 2U Enterprise-Class NAS

Buffalo's TeraStation 7120R is a twelve-drive rackmount entry-level enterprise performing Network Attached Storage solution with Enterprise-grade hard drives included; ideal for large business files, graphics, video (Auto CAD, etc.), iSCSI virtualization target, cloud integration. (VMware Certified)

The powerful quad-core Xeon processor with 8GB ECC memory provides enterprise networking performance for large networks and business-critical applications. Quad gigabit Ethernet ports supports link aggregation to 4 Gbps and PCI-Express expansion offers 10GbE NIC support to maximize the performance.

All units pass severe burn-in testing with Enterprise-grade hard drives and redundant power unit included, ensuring comparability and reliability with 3-year warranty with 24/7 North American Based Support.

Manufacturer Part Number
TS-2RZH96T12D
EAN/UPC
0747464130262,747464130262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Internal Hard Drives
Number of Drives: 12
Drive Interface: SATA
Supported RAID Levels: RAID 0/1/5/6/10/51/61/JBOD (Individual Disks)

LAN Interface
Standard Compliance: IEEE802.3ab / IEEE802.3u / IEEE802.3
Data Transfer Rates: 10 / 100 / 1000 Mb/s
Connector Type: RJ-45
Number of Ports: 4

USB Interface
Standard Compliance: USB 2.0
Number of Ports: 6 Type A
Data Transfer Rates: 480 Mb/s (Max)
Expansion Slots: PCI-Express x8 (1) PCI-Express x4 (1)

Protocol Support
Networking : TCP/IP
File Sharing : CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP/FTPS, NFS
Directory Integration: LDAP, Active Directory
Management: HTTP/HTTPS
Time Synchronization: NTP

Other
Dimensions (W x H x D): 18.9 x 3.46 x 29 in
Weight: 60.4 lbs
Operating Environment (Fahrenheit): 41-104°, 20-80% (non-condensing)
Setup Utility OS Support: Windows Operating Systems
Client OS Support: Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows® 2000, Windows Server® 2012, Windows Server® 2012 R2, Windows Server® 2008, Windows Server® 2008 R2, Windows Server® 2003, Windows® 2000 Server, Mac OS® X up to 10.10
Power Supply: Internal, 2 x (Redundant) AC 100-240V 50/60 Hz