MASTER THE SOUND
for precision listening, mixing and mastering
The K712 PROs are reference, open, over-ear headphones for precise listening, mixing and mastering. The over-ear design guarantees maximum wearing comfort for fatigue-free mixing and mastering, while providing spacious and airy sound without any compromise. Their precise powerful sound results from improved low-end performance by 3dB.
These headphones have a genuine soft leather headband for a lightweight and comfortable fit. Their carefully selected transducers provide consistency and accurate localization. The K712 PROs come with a professional mini XLR connector for quick replacement of the cable. Also included is an additional coiled cable and a premium carrying bag.
Over-ear design
maximum wearing comfort for long work sessions
Sophisticated open technology
for spacious and airy sound without compromise
Improved low-end performance by 3dB
for more powerful sound imaging
Revolutionary flat wire voice coil
for incredible impulse and treble response
Note:
General
Headphone type: open
Audio Frequency bandwidth: 10 to 39800 Hz
Sensitivity headphones: 105 dB SPL/V
Max. Input Power: 200 mW
Rated Impedance: 62 Ohms
Earpads
Detachable cable: yes
Cable Length: 3 m
Earpads Replaceable: yes
Audio Interface
Type: Screw-on Jack Combo (1/4" and 1/8")
Gender: Male
Contacts: 3-pin
Interface Finish: Gold
Dimensions / Weight
Length: 113 mm
Width: 199 mm
Height: 212 mm
Net Weight: 235 g