AVerCharge L12i 12 Device Intelligent Charge Locker

Small with Smarts

The stackable design of the L12i can accommodate 12 Chromebooks or laptops up to a 15-inch screen and has a hassle-free cable management system. The intelligent charging system of the L12i can accommodate multiple cabinets connected together from a single outlet without the worry of overcharging or overloading your devices or circuit. You can also add mobility to the L12i with an optional cart that can support up to two cabinets.

Compact Size

L12i provides secure storage in even the most confined spaces.

Daisy-chain feature

Charge multiple L12i cabinets through a single outlet with AVer’s innovative intelligent charging.

Device Protection

Protect your valuable assets from theft and damage with a three-point steel locking mechanism and foam protected dividers.

Intelligent Charging

When daisy-chaining multiple cabinets, the intelligent charging feature prevents circuit overload through its ability to analyze power and regulate safe charging.

Manufacturer Part Number
CHRGEL12I
EAN/UPC
0848090003781,848090003781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Capacity: 12

Slot Size:

H = 28.5cm (11.22")
W = 3.6cm (1.42")
D = 36.4cm (14.33")

Support Device: Tablet/Chromebook/ up to 14"

Charging Type: Power receptacle

External Power Outlets: N/A

LED Indicator: 

Status LED (x1):
Solid Blue: Charging

Sync Type: N/A

Sliding Shelves: N/A

Divider Type: Metal bar with foaming padding

Warranty:

10 years cart and tray
5 years electrical components

AC Adapter compartment dimensions:

H = 6.7cm (2.64”)

W = 4.9cm (1.95”)

D = 10cm (3.94”

Cart Dimension:

H = 49.5 cm (19.49’’)

W = 76cm (29.92’’)

D = 42.5cm (16.73’’

Package Dimension:

H = 66 cm (24.02’’)

W = 92cm (36.22’’)

D = 61cm (24.02’’)

Net weight: 33.4kg (73.65lbs)

Gross weight:  41kg (90.39lbs)

Cable Management: Individual AC adapter compartments and cable clip

Power Specification AC:

100-120V ~ 50/60Hz, 12A

200-140V ~ 50/60Hz, 8A

Security:

Front doors: 3 point mechanism with lock hole

Security Hook: Yes

Fan: N/A

Wireless AP holder dimensions (optional): N/A