Powerbeats2 In-Ear Headphones

Inspired by LeBron James, Beats Powerbeats2 headphones allow you to train relentlessly and take your workout to the next level. Completely redesigned, Powerbeats2 combines power and strength with IPX4 sweat and water resistance. Adjustable earhooks create a snug fit, letting the emotion of the music on your iPhone, iPad, or iPod power your training.

Powered with durability

The metal front face provides rugged protection and its IPX4 sweat and water resistance keeps your earphones safe during your training. The over-molded RemoteTalk control allows for an easy grip while taking calls and changing tracks. Now you can make your workout even more intense without interrupting your music.

Manufacturer Part Number
MHAA2AM/A
EAN/UPC
0848447009459,848447009459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Other Features: With Mic, With Remote and Mic, Inline Volume Control, Noise Isolation, Stereo, Sports & Fitness
  • Form Factor: Ear Hook, In Ear
  • Cable Length: 3.9 ft./119 cm
  • Weight: 0.94 oz./26.7 g