E2727SHE Widescreen LCD Monitor

AOC has a product for every user and every application. All AOC displays offer sophisticated features at affordable prices. The product line includes: LCDs: Slim, stylish, power-conscious displays with large viewable areas. Essential for environments where space is a consideration. Flat Face CRTs: Displays with precise resolution that enhance on-screen detail and minimize distortion. Perfect for rich visual content. CRTs: Price-conscious displays backed by proven technology. Ideal for task oriented computing.

Manufacturer Part Number
E2727SHE
EAN/UPC
0685417080281,685417080281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color: Glossy Black Bezel and Base
Panel:
TFT Active Matrix LCD, LED Backlight
27" Class, 16:9 Aspect Ratio
27" Viewable Image Size, Diagonal
Pixel Pitch: 0.311mm x 0.311mm
Display Area: 597.89mm(H) x 336.31mm(V)
Brightness: 300 cd/m2 (typical)
Contrast Ratio: 20,000,000:1 (dynamic)
Response Time: 5ms (typical)
Viewing Angle:
Horizontal: 170 Degrees (CR>10)
Vertical: 160 Degrees (CR>10)
Scanning Frequency:
Horizontal: 30K~83KHz
Vertical: 50~75 Hz
Optimal Resolution: 1920x1080x60Hz
Recommended Resolution: 1920x1080@60Hz
Supported Resolutions:
640×480@60Hz/67Hz/72Hz/75Hz; 640×400@70Hz
720×400@70Hz; 800×600@56Hz/60Hz/72Hz/75Hz
832×624@75Hz; 1024×768@60Hz/70Hz/72Hz/75Hz
1440x900@60H; 1680x1050@60Hz
1920x1080@60Hz
Color Depth: 16.7M
Connectors: 
1 x 15-pin VGA
1 x DVI-D with HDCP
1 X HDMI
Audio: Earphone out (3.5mm Jack) x1
User Control: Auto/Power
Adjustability: Tilt: -2° ~ +20°
Power Source: Universal 110~240VAC, 50/60Hz
Power Consumption: Power On: <18W, Standby: < 0.5W
Regulations: CE,FCC, UL, RoHS, EPA Energy Star®, EPEAT® Sliver, Windows 8
Other Features: Extra narrow bezel, VESA 100mm Wall Mount Compliant 1, Includes AOC's e-Saver, Screen+ and iMenu software
Dimensions (WxHxD mm): Monitor: 646.9x455.1x238; Carton: 706x515x135
Dimensions (WxHxD inches): Monitor: 25.47x17.92x9.38; Carton: 27.80x20.28x5.31
Weight (Net): 11.90Ibs/5.4KGs
Weight (Gross): 14.76Ibs/6.7KGs
Loading Qty w/pallet: 20'=512 pcs 40'= 1024 pieces
UPC: 685417080281
What's in the box: 27” Monitor, stand and base,Power Cord, VGA Cable, Media (includes drivers, AOC Software, User’s Manual, Warranty)

1. Wall mount arm & bracket not included.
Actual product may vary from image shown on datasheet.The information contained herein is subject to change without notice. AOC shall not be liable for technical or editorial errors or omissions contained herein. All other trade marks are property of their respective owners.