8GB DDR3L SDRAM Memory Module

Supercharge your Dellâ„¢ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Dellâ„¢ Branded memory offered in the Memory Selector is fully compatible and supported by Dell. Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.

Manufacturer Part Number
SNPPKCG9C/8G
EAN/UPC
0740617236811,740617236811
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs
Product Type: RAM memory
Capacity: 8 GB
Memory Type: DDR3L SDRAM - DIMM 240-pin
Upgrade Type: System specific
Data Integrity Check: ECC
Speed: 1600 MHz ( PC3L-12800 )
Features: Dual rank, Low Voltage , registered
Voltage: 1.35 V
OEM Manufacturer Equivalent Part Number: DELL A7990613
Manufacturer Warranty: Limited lifetime warranty

General
Capacity: 8 GB
Upgrade Type: System specific
OEM Manufacturer Equivalent Part Number: DELL A7990613

Memory
Type: DRAM
Technology: DDR3L SDRAM
Form Factor: DIMM 240-pin
Speed: 1600 MHz ( PC3L-12800 )
Data Integrity Check: ECC
Features: Dual rank, Low Voltage , registered
Chips Organization: X8
Voltage: 1.35 V

Manufacturer Warranty
Service & Support: Limited lifetime warranty