37" - 70" Mobile TV Stand & Mount

The Ematic Mobile TV Stand and Mount for 37” – 70” Screens provides an easily movable, secure stand for your TV. Features adjustable mounting heights from 52.3” to 71.25” and includes a tray for DVD players or other accessories. Supports up to 154lbs.

Manufacturer Part Number
EMW1021
EAN/UPC
0817707012850,817707012850
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sub Headline:

  • For 37" - 70" Displays
Compatibility:
  • LCD monitors and displays up to 70" and 154lbs/69KG
  • Mounting Heights: 52.3", 55.5", 61.8", 68.1", 71.25"
Dimensions:
  • 27 x 30 x 71.3 (in)
  • 44 (lbs)
Mount Type:
  • Mobile TV Stand & Mount
VESA Pattern:
  • 400 x 200, 300 x 300, 400 x 400, 600 x 400 mounting standards
In The Box:
  • Wall Mount
  • Hardware Kit
  • Mounting Guide