Personal Cloud Home Media Storage

Your movies, music, photos and files available everywhere, any way

Seagate® Personal Cloud home media storage allows you to create your very own cloud that is accessible outside the home. Organize all your family’s photos, videos, music and important documents in one secure central location on your home network, and back up not only all your PCs and Macs, but your cloud services as well.

Personal Cloud can automatically and continuously back up every PC and Mac computer in the home—wirelessly.1 Stress less knowing that all your networked computers are backed up, and set your own backup schedule using the included Seagate Dashboard software.

Do you use Dropbox or Google Drive? If so, you can easily transfer and back up files stored on your favorite cloud service to Personal Cloud. Free up space in the cloud or simply have local access to all your files you choose.

Manufacturer Part Number
STCR5000301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Typical Weight: 1380g

Width: 235.15mm

Length: 119.0mm

Capacity: 5TB

Interface: Ethernet