Impact SODIMM - 8GB Module - DDR3L 1866MHz CL10 SODIMM

Don’t blink. Operating at the world’s fastest SO-DIMM memory frequency (2666MHz), HyperX® Impact memory opens up a world of detail other gamers will never know: the hairs on the back of your victim’s neck, for instance. It automatically recognizes the platform it’s plugged into and auto overclocks to the highest memory frequency published1 (up to 2400MHz2) with no need to adjust system BIOS settings. So you get extreme performance that supports notebooks and other small form factor systems using either AMD or the latest Intel CPU technologies with no hassle at all. And all you’ll ever miss is lag.

Manufacturer Part Number
HX318LS10IB/8
EAN/UPC
0740617240283,740617240283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL (IDD): 10 cycles
Row Cycle Time (tRCmin): 44.7ns (min.)
Refresh to Active/Refresh Command Time (tRFCmin): 260ns (min.)
Row Active Time (tRASmin): 34ns (min.)
Maximum Operating Power: TBD W* @1.35V
UL Rating: 94 V - 0
Operating Temperature: 0oC to 85oC
Storage Temperature: -55oC to +100oC