Jonathan Adler + Garmin - Palm Beach Trio (vívofit 2 Bands)

Flaunt your fashion with our Jonathan Adler + Garmin collection of interchangeable accessory bands for the vívofit family of activity trackers.

Jonathan Adler’s commitment to impeccable craftsmanship and irreverent luxury bring style, craft and joy to our world-class wearable products that are essential to our customers’ active lifestyles. Jonathan’s lifestyle brand — with work spanning a myriad of categories — creates on-trend style with his signature patterns, which lend themselves well to our vívofit pattern-printed designer bands.

The Palm Beach Trio Includes 3 Jonathan Adler Pattern-Printed Designer Bands: Pink (Nixon Square), Orange (Nixon Octagon) And Cyan Blue (Sybil). Simply Pop Out The "Brains Behind The Beauty" — The Vívofit 2 Module (Sold Separately) — And Place It In The Band To Keep On The Path To Fashionably Fit. View The Full Style Collection To Find The Perfect Band For Any Occasion.

Manufacturer Part Number
010-12336-31
EAN/UPC
0753759139940,753759139940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Wrist circumference: 4.7-6.9” / 120-175 mm
  • Width: 21 mm wide, 10.5 mm thick
  • Unit weight: 0.53 oz. (15 g)