Pro Fit Wireless Desktop Set — Black

The Kensington Pro Fit Wireless Desktop Set provides everything you need to turn your workstation into productivity central. The wireless keyboard features a thin sealed membrane that repels water and other liquids, keeping the wiring safe. It’s full size with 6 rows including a numeric keypad, giving the touch typist a professional experience. The wireless mouse has a high definition 1000 DPI laser sensor, letting you move the cursor around your screen with precision control. The two-button, scroll wheel design is highly intuitive and works equally well for both right-handed and left-handed users. With a 2.4GHz nano receiver, your desktop stays uncluttered since there’s no wiring to get in your way. And with Plug & Play installation, simply insert the receiver into your device and you’ll be up and running in no time.

Manufacturer Part Number
K72324US
EAN/UPC
0085896723240,085896723240
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896723240
  • Best For: Desktop PCs, Laptops
  • Color Group: Black
  • Compatibility: Mac OS, Windows 7, Windows 8, Windows 8.1
  • Connectivity: Wireless
  • Controls: Scrollwheel
  • Features: Auto Wake/Sleep
  • Keyboard Features: Spill-Proof
  • Optimised For: Comfort
  • Range (ft/m): 30/10
  • Sensor: Laser
  • Mouse Dimensions: 3.8” x 2.3” x 1.3” (96.4mm x 58mm x 33mm)
  • Mouse Weight: 80 grams
  • Keyboard Battery: 2 AAA batteries
  • Mouse Battery: 1 AA battery