Charge your Dell Venue 8 or 10 Tablet, XPS 12/13, and Inspiron Notebooks when you’re on the go with the Targus Tablet and Notebook Car Charger. With a compact design, connect your notebook right to the car charger for an easy charging experience. The Targus DC Universal Charger allows you to charge different notebooks or tablets by changing the included tips for your Dell notebook and Dell tablets. The charger has a 90 watt DC adapter, allowing for 11-16 VDC input and 19.5 VDC output. The mobile laptop charger includes tips to fit Dell XPS 12/13 and Inspiron Notebooks. This car charger also features a USB Adapter and USB to USB Micro Cable which allows you to connect your smartphone or Dell Tablet via the Micro USB port to charge. This mobile charger allows you to charge your notebook, smartphone or Tablet whenever you’re on the go, and is compatible with all major brands. Additional tips for other peripherals are available on www.targus.com
Note:
Specifications
Weight : 9.12 oz