Exceptional screen clarity.
The Dell 27 Ultra HD 4K Monitor – P2715Q is 27" of gorgeous 3840 x 2160 resolution. That’s over 8 million pixels – with four times more detail than Full HD resolution. The high pixel density helps you see extremely fine details onscreen so you can view and edit higher resolution photos and more. Create your masterpiece with more clarity and color enhancement – all at a price you can afford.
Note:
Display
Color:
Black
Diagonally Viewable Size:
68.47 cm (27")
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching (IPS)
Optimal resolution:
3840 x 2160 at 60 Hz
Preset Display Area (H x V):
596.74 mm (23.49") x 335.66 mm (13.21")
Contrast Ratio:
1000 to 1 (typical)
2 million to 1 (DCR)
Brightness:
350 cd/m2 (typical)
Response Time:
Grey-to-Grey. 9 ms (typical). 6ms (fast)
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt, Pivot, Height Adjustable, Swivel
Color Support:
1.07 billion colors
Pixel Pitch:
0.1554 mm (W) * 0.1554 mm(H)
Backlight Technology:
LED edgelight system
Display Type:
Widescreen Panel Display
Display Screen Coating:
Anti-glare treatment of the front polarizer (3H)
Audio Output:
No
Connectivity
DisplayPort in
Mini DisplayPort
DisplayPort out
HDMI (MHL)
Speaker-line out
4 x USB 3.0 downstream
1 x USB upstream
Features
Security:
Security lock slot
Flat Panel Mount Interface:
VESA (100 mm)
Size and Weight
Dimensions (With Stand):
Height (compressed ~ extended):
423.86mm (16.69") / 538.86mm (21.22")
Width: 640.74mm (25.23")
Depth: 203.86mm (8.03")
Dimensions (Without Stand):
Height: 379.66mm (14.95")
Width: 640.74mm (25.23")
Depth: 51.50mm (2.03")
Weight (panel only - for VESA mount):
5.03 kg (11.10 lb)
Weight (with packaging):
10.66 kg (23.50 lb)
Environmental and Regulatory:
Electrical
Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.8 A (maximum)
Power Consumption (Operational):
95 W (maximum) / 50 W (typical)
Power Consumption Standby / Sleep:
Less than 0.5 W
Environmental
Temperature Range Operating:
0°C to 35°C (32°F to 95°F)
Temperature Range Non-operating:
Storage : –20°C to 60°C (–4°F to 140°F)
Shipping: –20°C to 60°C (–4°F to 140°F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000m (16,400ft) max
Altitude Non-operating:
12,192m (40,000ft) max
Compliance and Standards
ENERGY STAR
TCO
EPEAT GOLD
RoHS
What's in the box
Monitor and stand
Power Cables (varies with countries)
DP-mDP cable
USB Upstream cable
Cable Cover
Drivers and Documentation Media
Quick Setup Guide
Safety and Regulatory Information
Factory Calibration Report
Warranty
3-Year Advanced Exchange Service, Premium Panel Guarantee