G-DRIVE ev RaW 1000GB NA

A rugged and lightweight USB hard drive

The G-DRIVE® ev RaW is designed to go with you everywhere. Fitting easily into your backpack, briefcase or purse, it’s lightweight and when coupled with the bumper, can withstand a 1.5m drop. As part of the evolution series, it can be, used as a standalone device, inside the ev All Terrain Case or with the G-DOCK ev™ with Thunderbolt™ for ultra-fast transfers and editing.

Made from a durable, lightweight compound making the G-DRIVE® ev RaW shock-resistant and 35% lighter than the G-DRIVE® ev. G-DRIVE® ev RaW with Rugged Bumper is ideal for anyone requiring on-the-go access to their personal and/or professional files, photos, videos, music and more.

Manufacturer Part Number
0G04101
EAN/UPC
0705487199208,705487199208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Interface
(1) USB 3.0 (compatible with USB 2.0)
(1) SATA port for use with G-DOCK ev™

Size (LxWxH)
5.14” x 3.29” x 0.65”

Disk
(1) 2.5” 7200 RPM drive

Operating Systems
Mac OS® 10.7 +
Windows® 8.1, 8 & 7 (via reformat)

System Requirements
An available USB 3.0 port

Box Contents
G-DRIVE® ev RaW hard drive
(1) Removable Rugged Bumper
(1) USB 3.0 cable (compatible with USB 2.0)
Quick Start Guide
3-Year limited warranty

Retail Packaging
Box dimensions (LxWxH): 2.05” x 6.06” x 8.03”
Master carton: 6
Master carton per pallet: 84
Pieces per pallet: 504