The TS-853S Pro, featuring the easy-to-use QTS operating system, is a powerful, reliable, secure and scalable NAS solution designed for mission-critical business applications and to meet fast growing data storage needs. The TS-853S Pro supports SATA 6Gb/s drives and delivers high performance with persistent throughput, providing a comprehensive storage solution for SMBs to build a reliable private cloud.
Powered by a cutting-edge 22nm quad-core Intel® Celeron® 2.0GHz processor with 4GB energy-efficient DDR3L RAM (upgradable to 8GB), coupled with the support of SATA 6Gb/s, 4 Gigabit LAN ports and HDMI output, the TS-853S Pro is a powerful NAS that delivers up to 415MB/s read & write speeds. The TS-853S Pro can also automatically increase the processor's clock rate from 2.0GHz to 2.41GHz when needed for CPU-intensive tasks. The TS-853S Pro’s fast encryption and decryption performance provides transfer speeds of up to 70MB/s with AES-256 bit volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-853S Pro. When installed with the latest dual-band 2.4GHz/5GHz 802.11ac Wi-Fi network card, the TS-853S Pro can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.
QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TS-853S Pro are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.
SSD cache acceleration
The TS-853S Pro supports SSD caching which can greatly boost IOPS performance of storage volumes. It is perfect for improving overall workflow of IOPS-demanding applications such as virtualization.
Use your TS-853S Pro as a PC with the exclusive QvPC Technology
QNAP’s exclusive QvPC Technology consolidates a number of high-end technologies including VM integration, multimedia transcoding, HDMI output, cloud integration and NAS connection technologies, allowing users to operate the TS-853S Pro as a PC when they plug in a keyboard, mouse and monitor. With QvPC Technology, the TS-853S Pro is transformed into a cost-effective device with PC functionalities for users to directly access stored data, run multiple applications using Windows/Linux/UNIX/Android-based VMs, surf the web on Google Chrome, enjoy Full HD videos with up to 7.1 channel audio with XBMC, monitor Surveillance Station in real time with local display, and much more.
Note:
CPU: Intel® Celeron® 2.0GHz quad-core processor (burst up to 2.41GHz)
DRAM: TS-853S Pro: 4GB DDR3L RAM (2GB x 2)
Total memory slots: 2 (expandable up to 8GB)
NOTE:
1. When installing two memory modules, please ensure that they are the same size and ideally use the same type of RAM for both memory slots.
2. For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide.
Flash Memory: 512MB DOM
Hard Disk Drive: 8 x 2.5”SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit http://www.qnap.com/compatibility
Hard Disk Tray: 8 x Hot-swappable tray
LAN Port: 4 x Gigabit RJ-45 Ethernet port
LED Indicators: Status, LAN, USB, HDD 1-8
USB:
3 x USB 3.0 port (Front: 1, Rear: 2)
2 x USB 2.0 port (Rear: 2)
Support USB printer, pen drive, and USB UPS etc.
HDMI: 1
Buttons: Power/Status, USB One-Touch-Backup, reset
Alarm Buzzer: System warning
IR Receiver: MCE-compatible
Form Factor: Tower
Dimensions:
177 (H)x 180(W) x 235(D) mm
6.97(H) x 7.08 (W) x 9.25(D) inch
Weight:
Net: 3.97 kg (8.75lbs)
Gross: 4.97 kg (10.96lbs)
Power Consumption (W):
HDD standby: 20.01W
S3 sleep: 0.78W
In operation: 32.27W
(with 8 x 1TB HDD installed)
Temperature: 0-40˚C
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power Supply: ATX 250W, 100-240V
Secure Design: Kensington security slot for theft prevention
Fan: 1 x quiet cooling fan ( 9cm, 12V DC)