High Power Outdoor WiFi Access Point / Bridge

360° of High Power, Outdoor WIFI Coverage!

360° of High Power, Outdoor WIFI Coverage!
High Power Outdoor WiFi Access Point/Bridge

Hawking Technology's HPOW5 puts multiple solutions into one weather proof outdoor unit. The High Power Outdoor WiFi Access Point / Bridge functions as an Outdoor Access Point, Universal Repeater or Ethernet Bridge. Additionally, two 5dBi Omni-Directional antennas are built into the unit to provide 360° network coverage. It features a Power over Ethernet connection and includes wall and pole mounting kits for easy installation and setup.

Outdoor Wireless-N Access Point Mode:

Create wireless network in an outdoor or indoor location by setting the HPOW5 in Access Point mode.  In Access Point mode, the HPOW5 enables wireless access to any existing wired networking

Manufacturer Part Number
HPOW5
EAN/UPC
0603992507290,603992507290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating Modes: 

  • Wireless-300N Access Point
  • Wireless-300N Ethernet Bridge
  • Wireless-300N Universal Repeater
  • Wireless-300N Point to Point Access Point
  • Wireless-300N Point to Multipoint Access Point
  • Wireless-300N WDS Repeater

Network Specifications:

  • IEEE802.11 b/g/n
  • 2 x 5dBi Built-In Omni-Directional Antennas
  • 800mW Max 2.4GHz Wireless Transmission Power
  •  Supports WEP, WPA, WPA2 Wi-Fi Security

Network Management:

  • Setup Utility (Browser Based)
  • Web Based Management Interface

Hardware Specifications:

  • Ports: Two 10/100 Mbps Ethernet Ports (PoE Pass Through)
  • Power: Power Over Ethernet Adapter (POE)
  • Dimension / Weight: 6.5 (H) X 3.75 (L) X 2 (W) inches / 0.77lbs.
  • Temperature: Operating: -4~140°F , Storage: -40~176°F
  • Humidity: Operating: 100% (Non-Condensing) Storage: 100% (Non-Condensing)

System Requirements:

  • Windows XP + or Mac OS X +
  • Internet web browser (Internet Explorer 4.0 or better, Safari, Mozilla, etc.)
  • Ethernet Cable to connect device to PoE (length will vary depending on installation environment)
  • A home or business network