AC1200 WiFi Range Extender

802.11ac, Dual Band, Gigabit, Desktop, External Antennas

Ultimate Range.

Extend your range to every corner of your home with maximum network power. Establish one super high-speed connection with the dual WiFi bands for your HD streaming and gaming needs.

Manufacturer Part Number
EX6150-100NAS
EAN/UPC
0606449105056,606449105056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: EX6150

WiFi Technology:

  • 802.11ac

WiFi Performance:

  • AC1200 (300 Mbps+900 Mbps)†

WiFi Band:

  • Dual Band 2.4 & 5GHz

Number of Ethernet Ports:

  • One (1) 10/100/1000 Ethernet ports with auto-sensing technology

Number of USB Ports:

  • N/A

Key Features:

  • Extends 2.4 and 5 GHz WiFi signals from existing WiFi routers for better range
  • Simultaneous dual band WiFi to extend your speed up to 1200Mbps and reduce interference
  • External antennas for better coverage
  • Two WiFi modes to extend your existing WiFi connection or create a new WiFi access point
  • 1 Gigabit Ethernet ports
  • FastLane feature provides high-speed WiFi on both wireless bands and is ideal for HD gaming and video streaming

Ease of Use:

  • CD-less setup—great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup®(WPS)1
  • Power on/off button

Security:

  • WiFi Protected Access® (WPA/WPA2-PSK) and WEP

Package Contents:

  • AC1200 WiFi Range Extender (EX6150)
  • Quick start guide

Physical Specifications:

  • Dimensions: 122 x 74 x 38mm (4.80 x 2.91 x 1.50in)
  • Weight: 293g (0.65lb)

Standards:

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5GHz
  • One (1) 10/100/1000 Ethernet ports with auto-sensing technology

System Requirements:

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac WiFi router or gateway
  • Microsoft® Internet Explorer 8.0, Firefox® 20 or Safari® 5.1 or Google Chrome 25.0 browsers or higher

† Data throughput, signal range, and wireless coverage per sq. ft. are not guaranteed and may vary due to differences in operating environments of wireless networks, including without limitation building materials and wireless interference. Specifications are subject to change without notice.

1 Works with devices supporting Wi-Fi Protected Setup (WPS).

The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.