ProSafe 8-Port Gigabit VPN Firewall

5 VPN Tunnels for Secure Remote Access.
The NETGEAR ProSafe 8-port Gigabit VPN Firewall provides both secure IPsec site-to-site tunnels and IPsec secure access for remote clients. Employing a true firewall with customizable firewall rules, this VPN router is a high-performance, SNMP-manageable, network solution that furnishes multidimensional security including denial-of-service (DoS) protection, stateful packet inspection (SPI), URL keyword filtering, logging, reporting, and real-time alerts. Eight Gigabit LAN ports keep your data moving at top speed. With Network Address Translation (NAT) routing and classical routing, all the users in your small office can access your broadband connection at the same time.

Manufacturer Part Number
FVS318G-200NAS
EAN/UPC
0606449104967,606449104967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONNECTIVITY

Gigabit Ports WAN/LAN

  • 1/8

DMZ Interfaces (Configurable)

  • 1

Wireless

  • n/a

IPv6 Support

  • Yes

PERFORMANCE

LAN-to-WAN Throughput¹

  • 250 Mbps

IPsec VPN (3DES) Throughput¹

  • 30 Mbps

SSL VPN Throughput¹

  • n/a

Maximum Concurrent Connections

  • 6,000

Maximum Number of VLANs

  • 254

Dedicated IPsec VPN Tunnels

  • 12

Dedicated SSL VPN Tunnels

  • n/a

VPN

IPsec VPN

  • Yes

SSL VPN

  • n/a

L2TP, PPTP Server

  • Yes

VPN Pass Through

  • IPsec, PPTP, L2TP

User Authentication for VPN

  • Active Directory, LDAP, Radius, WIKID, MIAS, NT Domain, Local User Database

NETWORKING

Stateful Packet Inspection Firewall

  • Yes

WAN Modes

  • NAT, Classical Routing

ISP Address Assignment

  • DHCP, Static IP Assignment, PPPoE, PPTP

NAT Modes

  • 1-1, NAT, PAT

DHCP

  • Static, Dynamic, RIPv1, RIPv2

Routing

  • DHCP Server, DHCP Relay

DDNS

  • DynDNS.org, TZO.com, Oray.net, 3322.org

VLANs

  • n/a

QoS

  • Yes

Bandwidth Profiles

  • Yes

Content Filtering (HTTP Only)

  • Yes

WAN Fail-over

  • n/a