The power of a Phase Fresnel lens in a revolutionary 300mm.
Introducing a thrilling new 300mm f/4 prime lens capable of changing the way pro and serious enthusiasts shoot. At just 147.5mm long and 755g—over 30% shorter and 1.5lbs lighter than its predecessor—the AF-S NIKKOR 300mm f/4E PF ED VR is the world's lightest 300mm full-frame AF lens. (As of January 5, 2015. Statement based on Nikon research.) The secret to its remarkable size? A Nikon-designed Phase Fresnel (PF) lens element, a first for the NIKKOR DSLR lens lineup. But handling isn't the only advantage; the PF element also performs brilliantly—achieve new levels of sharpness and clarity with virtually no chromatic aberration or ghosting. Whether you shoot fashion, portraits, nature, wildlife, sports, action or today's big stories, the AF-S NIKKOR 300mm f/4E PF ED VR will help you capture stunning views of the decisive moment.
Pushing the lens technology envelope
Thrilling new optical performance
The AF-S NIKKOR 300mm f/4E PF ED VR is a cutting-edge lens engineered to draw peak performance from high-resolution full-frame cameras. The Phase Fresnel element nearly eliminates chromatic aberration on its own. When combined with an Extra-low Dispersion (ED) glass element and Nano Crystal Coat (N), it delivers strikingly clear, accurate images. Nikon's Silent Wave Motor (SWM) provides ultra-quiet, ultra-fast autofocusing with seamless manual override (just spin the focusing ring), and a Fluorine coating on the front lens element effectively repels dust, water, grease or dirt, ensuring easy cleaning.
Note:
Focal Length
300mm
Maximum Aperture
f/4
Format
FX/35mm
VR (Vibration Reduction) Image Stabilization
Yes
Nano Crystal Coat
Yes
AF-S (Silent Wave Motor)
Yes
Approx. Dimensions (Diameter x Length)
3.5 in.
(89 mm)
x 5.8 in.
(147.5 mm)
Approx. Weight
26.6 oz.
(755 g)
Mount Type
Nikon F-Bayonet
Focal Length
300mm
Maximum Aperture
f/4
Minimum Aperture
f/32
Format
FX/35mm
Maximum Angle of View (DX-format)
5°20'
Maximum Angle of View (FX-format)
8°10'
Maximum Reproduction Ratio
0.24x
Lens Elements
16
Lens Groups
10
Compatible Format(s)
FX
DX
VR (Vibration Reduction) Image Stabilization
Yes
Diaphragm Blades
9
Distance Information
Yes
Nano Crystal Coat
Yes
ED Glass Elements
1
Phase Fresnel
1
Fluorine Coat
Yes
Aspherical Elements
1
Super Integrated Coating
Yes
Autofocus
Yes
AF-S (Silent Wave Motor)
Yes
Internal Focusing
Yes
Minimum Focus Distance
4.6 ft.
(1.4m)
Focus Mode
Manual
Manual/Auto
Auto/Manual
E-type
Yes
Filter Size
77mm
Accepts Filter Type
Screw-on
Compatible with Nikon AF-S Teleconverters
Yes (refer to the product manual for details)
Approx. Dimensions (Diameter x Length)
3.5 in.
(89 mm)
x 5.8 in.
(147.5 mm)
Approx. Weight
26.6 oz.
(755 g)