Energy Star Restick Label Printer

Epson TM-T88IV Restick Series

A special version of the world’s leading receipt printer has been developed to produce repositionable labels which stick to almost any material. The TM-T88IV ReStick prints individual receipt labels which can be conveniently repositioned without damaging the surface. Helping to improve customer service, this unique thermal printer will reduce errors in order processing and avoid mistakes when labelling customised goods and individual offers.

With its durable and proven construction and design, this innovative product prints and cuts linerless thermal paper roll on demand, at high speed, and with outstanding reliability.

The liner-free label solution that works

Epson’s TM-T88IV ReStick label printer is ideal for quick service, fast food and take-away restaurants needing to improve order accuracy, reduce food costs, speed work flow and increase customer satisfaction. Based on new technology, the TM-T88IV ReStick printer prints repositionable liner-free labels that can be used for customer bag labels, exception labels in the food
preparation area and product labels, all without any liners to dispose of. And it is available in two versions:one for 58 mm labels/receipts and one for 80 mm labels/receipts.

The features you need

Fast and reliable, the TM-T88IV ReStick label printer prints both text and barcodes at a crisp resolution of 203 x 203 dpi. It features variable length label output, two different paper widths, autocutter, small footprint and more. And because the TM-T88IV ReStick can print both liner-free labels and receipts, the same printer can be used throughout the restaurant minimising service, supplies and training costs.

Cost-effective liner-free label printing

Epson’s liner-free label printing solution, using adhesive label paper, is significantly less expensive than using a standard label printer. There is no need to peel off and dispose of a paper liner, reducing both cost and waste.

Easy integration

Epson’s TM-T88IV ReStick label printer can be easily integrated into your current systems. It is compatible with Epson’s actual TM-T88 printers, so almost no software changes or application development is required. Just install the driver and it’s ready to go. And with Epson’s exclusive family of interfaces, the TM-T88IV is compatible with all current best-of-breed and component-based systems.

TYPICAL LINER-FREE LABEL APPLICATIONS

Epson’s liner-free ReStick label printer is a cost-effectivesolution for a wide range of label applications used in the fast food, hospitality and convenience industries including:

Exception labels
Bag tag labels
Product labels
Pizza Box labels
Sandwich wrap labels
Specialty cup labels
Take-away order labels
Freshness dating labels
Delivery receipt labels
Refrigerator coupons
Prepared food labels
Ingredient labels
Bakery labels
Special pricing labels
Nutritional information labels


Manufacturer Part Number
C31CA85A6221
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product features and specifications are subject to change without prior notice.

Print type

Print method : Thermal line printing
Technology : Themal Line

Fonts & Styles

Print Speed : 200 mm/sec
Column capacity receipt : Paper width 80 mm, 56 / 42
Character size : 0.99 mm (W) x 2.4 mm (H) / 1.41 mm (W) x 3.39 mm (H)
Character set : 95 Alphanumeric, 48 International, 128 x 11 Graphic
Characters per inch : 20 cpi / 15 cpi
Dot density : 180 DPI x 180 DPI
Colour Printing : Two Colors

Paper

Paper Types : Receipt
Paper size roll paper : 79.50 ± 0.50 (W) mm x dia 83.00 mm,
575.00 ± 5.00 (W) mm x dia 83.00 mm (option)

Interfaces

Interfaces : Drawer kick-out, RS-232

Power

Power Supply : PS-180 (option)
Power Consumption : Standby: 0.1 A, Mean: 1.8 A
Operatingvoltage : 24 V

General

Product dimensions : 145‎ x 195 x 148 mm (Width x Depth x Height)
Product weight : 1.8 kg
Colour : Epson Dark Gray / Epson Cool White
Installation : horizontally, vertically with wall hanging bracket
Interface connectors : D.K.D. function (2 drivers)
Noise Level : Operation: 55 dB (A)
Humidity : Operation 10% - 90%, Storage 10% - 90%
Temperature : Operation 5° C - 45° C, Storage -10° C - 50° C

Reliability

Reliability : 52,000,000 MCBF (Lines), 360,000 MTBF (Hours)
Auto Cutter Life : 1,500,000 Cuts
Printer Life : 15,000,000 lines
Print Head Life : 100 km - 100,000,000 pulses

Standards Compliance

EMC Standards : CE marking
Safety standards : TÜV

Other Features

Changeable interface : Yes
Cutter : Partial Cut
Sensors : Paper End Sensor, Paper Near End Sensor, Cover Open Sensor

What's in the box What's in the box : Connector Cover, Main unit, Power switch cover, User manual  What's in the box : Connector Cover, Main unit, Power switch cover, User manual